Keystone Electronics Corp. 5mm Hex Female Standoff 24395

Description
Part Number: 24395 Finish/Plating: Nickel Plate Length: 15mm [.591] Material: Brass OD: 5mm Shape: Hex (Metric) Style: Female Standoff Thread: M3 Type: Threaded Standoffs
Request a Quote
Description
Part Number: 24395 Finish/Plating: Nickel Plate Length: 15mm [.591] Material: Brass OD: 5mm Shape: Hex (Metric) Style: Female Standoff Thread: M3 Type: Threaded Standoffs
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

Female metric standoff with M3 thread and 5 mm hex body, 15.0 mm long, made of brass, rated for use in electronic assemblies with nylon lock-in supports. Dimensions align with 5.0 mm hex diameter and 15.0 mm length configurations listed for brass variants under catalog number 24395.

Datasheet Summary
Powered by GS/AI

Female metric standoff with M3 thread and 5 mm hex body, 15.0 mm long, made of brass, rated for use in electronic assemblies with nylon lock-in supports. Dimensions align with 5.0 mm hex diameter and 15.0 mm length configurations listed for brass variants under catalog number 24395.

Suppliers

Company
Product
Description
Supplier Links
5mm Hex Female Standoff - 24395 - Keystone Electronics Corp.
New Hyde Park, NY, USA
5mm Hex Female Standoff
24395
5mm Hex Female Standoff 24395
Part Number: 24395 Finish/Plating: Nickel Plate Length: 15mm [.591] Material: Brass OD: 5mm Shape: Hex (Metric) Style: Female Standoff Thread: M3 Type: Threaded Standoffs

Part Number: 24395

  • Finish/Plating: Nickel Plate
  • Length: 15mm [.591]
  • Material: Brass
  • OD: 5mm
  • Shape: Hex (Metric)
  • Style: Female Standoff
  • Thread: M3
  • Type: Threaded Standoffs
Buy Now Datasheet
Board Spacers, Standoffs - 36-24395-ND - DigiKey
Thief River Falls, MN, United States
Board Spacers, Standoffs
36-24395-ND
Board Spacers, Standoffs 36-24395-ND
"Hex Standoff Threaded M3 Brass 0.591"" (15.00mm)"

"Hex Standoff Threaded M3 Brass 0.591"" (15.00mm)"

Buy Now Datasheet
Sheung Wan, Hong Kong
Standoffs & Spacers
24395
Standoffs & Spacers 24395
Standoffs & Spacers 5.0 HEX 15.0mm BRS

Standoffs & Spacers 5.0 HEX 15.0mm BRS

Buy Now Datasheet
Standoff, f/f, brass, 5.0 hex dia, M3 thread, 15.0 length - 70182214 - Allied Electronics, Inc.
Fort Worth, TX, USA
Standoff, f/f, brass, 5.0 hex dia, M3 thread, 15.0 length
70182214
Standoff, f/f, brass, 5.0 hex dia, M3 thread, 15.0 length 70182214
Stainless: ASTM A581/A582 Brass: ASTM-B16; Plating: Nickel (QQ-N-290) Female Standoff Longer Than 19 mm Are Tapped from Both Ends

  • Stainless: ASTM A581/A582
  • Brass: ASTM-B16; Plating: Nickel (QQ-N-290)
  • Female Standoff Longer Than 19 mm Are Tapped from Both Ends
Supplier's Site

Technical Specifications

  Keystone Electronics Corp. DigiKey VAST STOCK CO., LIMITED Allied Electronics, Inc.
Product Category Posts, Spacers, and Standoffs Posts, Spacers, and Standoffs Posts, Spacers, and Standoffs Posts, Spacers, and Standoffs
Product Number 24395 36-24395-ND 24395 70182214
Product Name 5mm Hex Female Standoff Board Spacers, Standoffs Standoffs & Spacers Standoff, f/f, brass, 5.0 hex dia, M3 thread, 15.0 length
Type & Shape Standoff; Female Standoff; Hex Standoff; Hex Standoff Female Standoff; Hex
Mounting Threaded
Material Metal; Brass Brass Brass
Unlock Full Specs
to access all available technical data

Similar Products

Nylon Retaining Spacer, #8 - 2381 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Type & Shape Spacer; Round
Mounting Retaining; Threaded
Material Plastic; Nylon or Polyamide
View Details
2 suppliers
F-F Nylon Stand, 4-40, 7/8 L - 1902F - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Type & Shape Female Standoff; Round; Hex
Mounting Threaded
Material Plastic; Nylon or Polyamide
View Details
5 suppliers
3/16 Round Female Standoff - 2027 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Type & Shape Standoff; Female Standoff; Round; Hex
Mounting Threaded
Material Metal; Aluminum
View Details
5 suppliers
1/4 Hex Female Standoff - 1813 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Type & Shape Standoff; Female Standoff; Round; Hex
Mounting Threaded
Material Metal; Aluminum
View Details
5 suppliers