Keystone Electronics Corp. 4.5mm Hex Female Standoff 24385

Description
Part Number: 24385 Finish/Plating: Nickel Plate Length: 15mm [.591] Material: Brass OD: 4.5mm Shape: Hex (Metric) Style: Female Standoff Thread: M2.5 Type: Threaded Standoffs
Request a Quote
Description
Part Number: 24385 Finish/Plating: Nickel Plate Length: 15mm [.591] Material: Brass OD: 4.5mm Shape: Hex (Metric) Style: Female Standoff Thread: M2.5 Type: Threaded Standoffs
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

Female metric standoff with M2.5 thread and 4.5 mm hex diameter, made of brass, 15.0 mm in length. Compatible with a 4.00 mm mounting hole in a 1.57 mm thick PCB. Complies with UL 94V-2 for nylon components. Part number 24385 is listed in the brass column for the 15.0 mm length variant.

Datasheet Summary
Powered by GS/AI

Female metric standoff with M2.5 thread and 4.5 mm hex diameter, made of brass, 15.0 mm in length. Compatible with a 4.00 mm mounting hole in a 1.57 mm thick PCB. Complies with UL 94V-2 for nylon components. Part number 24385 is listed in the brass column for the 15.0 mm length variant.

Suppliers

Company
Product
Description
Supplier Links
4.5mm Hex Female Standoff - 24385 - Keystone Electronics Corp.
New Hyde Park, NY, USA
4.5mm Hex Female Standoff
24385
4.5mm Hex Female Standoff 24385
Part Number: 24385 Finish/Plating: Nickel Plate Length: 15mm [.591] Material: Brass OD: 4.5mm Shape: Hex (Metric) Style: Female Standoff Thread: M2.5 Type: Threaded Standoffs

Part Number: 24385

  • Finish/Plating: Nickel Plate
  • Length: 15mm [.591]
  • Material: Brass
  • OD: 4.5mm
  • Shape: Hex (Metric)
  • Style: Female Standoff
  • Thread: M2.5
  • Type: Threaded Standoffs
Buy Now Datasheet
Board Spacers, Standoffs - 36-24385-ND - DigiKey
Thief River Falls, MN, United States
Board Spacers, Standoffs
36-24385-ND
Board Spacers, Standoffs 36-24385-ND
"Hex Standoff Threaded M2.5x0.45 Brass 0.591"" (15.00mm)"

"Hex Standoff Threaded M2.5x0.45 Brass 0.591"" (15.00mm)"

Buy Now Datasheet
Sheung Wan, Hong Kong
Standoffs & Spacers
24385
Standoffs & Spacers 24385
Standoffs & Spacers 4.5 HEX 15.0mm BRS

Standoffs & Spacers 4.5 HEX 15.0mm BRS

Buy Now Datasheet
Standoff, f/f, brass, 4.5 hex dia, M2.5thread, 15.0 length - 70182210 - Allied Electronics, Inc.
Fort Worth, TX, USA
Standoff, f/f, brass, 4.5 hex dia, M2.5thread, 15.0 length
70182210
Standoff, f/f, brass, 4.5 hex dia, M2.5thread, 15.0 length 70182210
Stainless: ASTM A581/A582 Brass: ASTM-B16; Plating: Nickel (QQ-N-290) Female Standoff Longer Than 19 mm Are Tapped from Both Ends

  • Stainless: ASTM A581/A582
  • Brass: ASTM-B16; Plating: Nickel (QQ-N-290)
  • Female Standoff Longer Than 19 mm Are Tapped from Both Ends
Supplier's Site

Technical Specifications

  Keystone Electronics Corp. DigiKey VAST STOCK CO., LIMITED Allied Electronics, Inc.
Product Category Posts, Spacers, and Standoffs Posts, Spacers, and Standoffs Posts, Spacers, and Standoffs Posts, Spacers, and Standoffs
Product Number 24385 36-24385-ND 24385 70182210
Product Name 4.5mm Hex Female Standoff Board Spacers, Standoffs Standoffs & Spacers Standoff, f/f, brass, 4.5 hex dia, M2.5thread, 15.0 length
Type & Shape Standoff; Female Standoff; Hex Standoff; Hex Standoff Female Standoff; Hex
Mounting Threaded
Material Metal; Brass Brass Brass
Unlock Full Specs
to access all available technical data

Similar Products

1/4 Round Spacer - 1454D - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Type & Shape Spacer; Round
Material Metal; Brass
Outside Diameter 0.2500 inch (6.35 mm)
View Details
4 suppliers
1/4 Hex M-F Standoff - 1953 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Type & Shape Standoff; Male/Female Standoff; Hex
Mounting Threaded
Material Metal; Brass
View Details
6 suppliers
1/4 Hex M-F Standoff - 1952 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Type & Shape Standoff; Male/Female Standoff; Hex
Mounting Threaded
Material Metal; Brass
View Details
5 suppliers
1/4 Hex M-F Standoff - 2089 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Type & Shape Standoff; Male/Female Standoff; Hex
Mounting Threaded
Material Metal; StainlessSteel
View Details
5 suppliers