Keystone Electronics Corp. 5.5mm Hex M-F Standoff 24347

Description
Part Number: 24347 Finish/Plating: Clear Iridite Length: 20mm [.787] Material: Aluminum OD: 5.5mm Shape: Hex (Metric) Style: M-F Standoff Thr'd Depth(D): 8mm Thr'd Lngth (TL): 8mm Thread: M3 Type: Threaded Standoffs
Request a Quote
Description
Part Number: 24347 Finish/Plating: Clear Iridite Length: 20mm [.787] Material: Aluminum OD: 5.5mm Shape: Hex (Metric) Style: M-F Standoff Thr'd Depth(D): 8mm Thr'd Lngth (TL): 8mm Thread: M3 Type: Threaded Standoffs
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The 24347 is a male/female metric standoff with a 5.5 mm hex diameter, M3 thread, and a length of 20.0 mm, made from aluminum with clear iridite plating. The female thread depth is 8.0 mm, and the product meets UL 94V-2 flammability rating. It is designed for mounting into chassis and PCBs with a 4.00 mm diameter hole, and is RoHS compliant and ISO 9001 certified.

Datasheet Summary
Powered by GS/AI

The 24347 is a male/female metric standoff with a 5.5 mm hex diameter, M3 thread, and a length of 20.0 mm, made from aluminum with clear iridite plating. The female thread depth is 8.0 mm, and the product meets UL 94V-2 flammability rating. It is designed for mounting into chassis and PCBs with a 4.00 mm diameter hole, and is RoHS compliant and ISO 9001 certified.

Suppliers

Company
Product
Description
Supplier Links
5.5mm Hex M-F Standoff - 24347 - Keystone Electronics Corp.
New Hyde Park, NY, USA
5.5mm Hex M-F Standoff
24347
5.5mm Hex M-F Standoff 24347
Part Number: 24347 Finish/Plating: Clear Iridite Length: 20mm [.787] Material: Aluminum OD: 5.5mm Shape: Hex (Metric) Style: M-F Standoff Thr'd Depth(D): 8mm Thr'd Lngth (TL): 8mm Thread: M3 Type: Threaded Standoffs

Part Number: 24347

  • Finish/Plating: Clear Iridite
  • Length: 20mm [.787]
  • Material: Aluminum
  • OD: 5.5mm
  • Shape: Hex (Metric)
  • Style: M-F Standoff
  • Thr'd Depth(D): 8mm
  • Thr'd Lngth (TL): 8mm
  • Thread: M3
  • Type: Threaded Standoffs
Buy Now Datasheet
Board Spacers, Standoffs - 36-24347-ND - DigiKey
Thief River Falls, MN, United States
Board Spacers, Standoffs
36-24347-ND
Board Spacers, Standoffs 36-24347-ND
"Hex Standoff Threaded M3 Aluminum 0.787"" (20.00mm)"

"Hex Standoff Threaded M3 Aluminum 0.787"" (20.00mm)"

Buy Now Datasheet
Sheung Wan, Hong Kong
Standoffs & Spacers
24347
Standoffs & Spacers 24347
Standoffs & Spacers 5.5 HEX 20.0mm ALUM

Standoffs & Spacers 5.5 HEX 20.0mm ALUM

Buy Now Datasheet

Technical Specifications

  Keystone Electronics Corp. DigiKey VAST STOCK CO., LIMITED
Product Category Posts, Spacers, and Standoffs Posts, Spacers, and Standoffs Posts, Spacers, and Standoffs
Product Number 24347 36-24347-ND 24347
Product Name 5.5mm Hex M-F Standoff Board Spacers, Standoffs Standoffs & Spacers
Type & Shape Standoff; Male/Female Standoff; Hex Standoff; Hex Standoff
Mounting Threaded
Material Metal; Aluminum Aluminum
Unlock Full Specs
to access all available technical data

Similar Products

1/4 Hex Female Standoff - 1923D - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Type & Shape Standoff; Female Standoff; Round; Hex
Mounting Threaded
Material Metal; StainlessSteel
View Details
3 suppliers
1/4 Hex M-F Standoff - 1951 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Type & Shape Standoff; Male/Female Standoff; Hex
Mounting Threaded
Material Metal; Brass
View Details
4 suppliers
3/8 Round Female Standoff - 1549D - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Type & Shape Standoff; Female Standoff; Round; Hex
Mounting Threaded
Material Metal; Brass
View Details
3 suppliers
F-F Nylon Stand, 4-40, 1 L - 1902G - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Type & Shape Female Standoff; Round; Hex
Mounting Threaded
Material Plastic; Nylon or Polyamide
View Details
5 suppliers