Keystone Electronics Corp. 4.5mm Hex M-F Standoff 24331

Description
Part Number: 24331 Finish/Plating: Clear Iridite Length: 10mm [.394] Material: Aluminum OD: 4.5mm Shape: Hex (Metric) Style: M-F Standoff Thr'd Depth(D): 5mm Thr'd Lngth (TL): 4mm Thread: M2.5 Type: Threaded Standoffs
Request a Quote
Description
Part Number: 24331 Finish/Plating: Clear Iridite Length: 10mm [.394] Material: Aluminum OD: 4.5mm Shape: Hex (Metric) Style: M-F Standoff Thr'd Depth(D): 5mm Thr'd Lngth (TL): 4mm Thread: M2.5 Type: Threaded Standoffs
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

A metric male/female standoff with a 4.5 mm hex body and M2.5 thread, made of aluminum and 10.0 mm in length. It is rated for use with a 4.00 mm mounting hole and 1.57 mm thick PCB, and confirms to UL 94V-0 for nylon components. The standoff is RoHS compliant and ISO 9001 certified.

Datasheet Summary
Powered by GS/AI

A metric male/female standoff with a 4.5 mm hex body and M2.5 thread, made of aluminum and 10.0 mm in length. It is rated for use with a 4.00 mm mounting hole and 1.57 mm thick PCB, and confirms to UL 94V-0 for nylon components. The standoff is RoHS compliant and ISO 9001 certified.

Suppliers

Company
Product
Description
Supplier Links
4.5mm Hex M-F Standoff - 24331 - Keystone Electronics Corp.
New Hyde Park, NY, USA
4.5mm Hex M-F Standoff
24331
4.5mm Hex M-F Standoff 24331
Part Number: 24331 Finish/Plating: Clear Iridite Length: 10mm [.394] Material: Aluminum OD: 4.5mm Shape: Hex (Metric) Style: M-F Standoff Thr'd Depth(D): 5mm Thr'd Lngth (TL): 4mm Thread: M2.5 Type: Threaded Standoffs

Part Number: 24331

  • Finish/Plating: Clear Iridite
  • Length: 10mm [.394]
  • Material: Aluminum
  • OD: 4.5mm
  • Shape: Hex (Metric)
  • Style: M-F Standoff
  • Thr'd Depth(D): 5mm
  • Thr'd Lngth (TL): 4mm
  • Thread: M2.5
  • Type: Threaded Standoffs
Buy Now Datasheet
Board Spacers, Standoffs - 36-24331-ND - DigiKey
Thief River Falls, MN, United States
Board Spacers, Standoffs
36-24331-ND
Board Spacers, Standoffs 36-24331-ND
"Hex Standoff Threaded M2.5x0.45 Aluminum 0.394"" (10.00mm)"

"Hex Standoff Threaded M2.5x0.45 Aluminum 0.394"" (10.00mm)"

Buy Now Datasheet
Sheung Wan, Hong Kong
Standoffs & Spacers
24331
Standoffs & Spacers 24331
Standoffs & Spacers 4.5 HEX 10.0mm ALUM

Standoffs & Spacers 4.5 HEX 10.0mm ALUM

Buy Now Datasheet

Technical Specifications

  Keystone Electronics Corp. DigiKey VAST STOCK CO., LIMITED
Product Category Posts, Spacers, and Standoffs Posts, Spacers, and Standoffs Posts, Spacers, and Standoffs
Product Number 24331 36-24331-ND 24331
Product Name 4.5mm Hex M-F Standoff Board Spacers, Standoffs Standoffs & Spacers
Type & Shape Standoff; Male/Female Standoff; Hex Standoff; Hex Standoff
Mounting Threaded
Material Metal; Aluminum Aluminum
Unlock Full Specs
to access all available technical data

Similar Products

5/16 Hex Female Standoff - 1821A - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Type & Shape Standoff; Female Standoff; Round; Hex
Mounting Threaded
Material Metal; Aluminum
View Details
4 suppliers
Nylon Retaining Spacer, #10 - 2391 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Type & Shape Spacer; Round
Mounting Retaining
Material Plastic; Nylon or Polyamide
View Details
3 suppliers
1/4 Hex M-F Standoff - 2095 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Type & Shape Standoff; Male/Female Standoff; Hex
Mounting Threaded
Material Metal; StainlessSteel
View Details
3 suppliers
Board Spacers, Standoffs - 36-1650-3-ND - DigiKey
Keystone Electronics Corp.
Specs
Type & Shape Standoff; Round
Material Brass
ANSI (English) Size 4-40 / 4
View Details
2 suppliers