Keystone Electronics Corp. 6mm Hex M-F Standoff 24326

Description
Part Number: 24326 Finish/Plating: Nickel Plate Length: 12mm .472] Material: Brass OD: 6mm Shape: Hex (Metric) Style: M-F Standoff Thr'd Depth(D): 8mm Thr'd Lngth (TL): 10mm Thread: M4 Type: Threaded Standoffs
Request a Quote
Description
Part Number: 24326 Finish/Plating: Nickel Plate Length: 12mm .472] Material: Brass OD: 6mm Shape: Hex (Metric) Style: M-F Standoff Thr'd Depth(D): 8mm Thr'd Lngth (TL): 10mm Thread: M4 Type: Threaded Standoffs
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

A 12.0 mm long metric nylon male/female standoff with M4 threads and a 6.0 mm hex head, rated UL 94V-2 for material safety. The part is designed for PCB and chassis mounting, with a threaded length of 10.0 mm and an internal thread depth of 8.0 mm. The end capable of locking into the chassis has a 3.18 mm mounting hole diameter.

Datasheet Summary
Powered by GS/AI

A 12.0 mm long metric nylon male/female standoff with M4 threads and a 6.0 mm hex head, rated UL 94V-2 for material safety. The part is designed for PCB and chassis mounting, with a threaded length of 10.0 mm and an internal thread depth of 8.0 mm. The end capable of locking into the chassis has a 3.18 mm mounting hole diameter.

Suppliers

Company
Product
Description
Supplier Links
6mm Hex M-F Standoff - 24326 - Keystone Electronics Corp.
New Hyde Park, NY, USA
6mm Hex M-F Standoff
24326
6mm Hex M-F Standoff 24326
Part Number: 24326 Finish/Plating: Nickel Plate Length: 12mm .472] Material: Brass OD: 6mm Shape: Hex (Metric) Style: M-F Standoff Thr'd Depth(D): 8mm Thr'd Lngth (TL): 10mm Thread: M4 Type: Threaded Standoffs

Part Number: 24326

  • Finish/Plating: Nickel Plate
  • Length: 12mm .472]
  • Material: Brass
  • OD: 6mm
  • Shape: Hex (Metric)
  • Style: M-F Standoff
  • Thr'd Depth(D): 8mm
  • Thr'd Lngth (TL): 10mm
  • Thread: M4
  • Type: Threaded Standoffs
Buy Now Datasheet
Board Spacers, Standoffs - 36-24326-ND - DigiKey
Thief River Falls, MN, United States
Board Spacers, Standoffs
36-24326-ND
Board Spacers, Standoffs 36-24326-ND
"Hex Standoff Threaded M4 Brass 0.472"" (12.00mm)"

"Hex Standoff Threaded M4 Brass 0.472"" (12.00mm)"

Buy Now Datasheet
Standoff, Hex Male-Female, 22Mm; Standoff Material Keystone - 22M2418 - Newark, An Avnet Company
Chicago, IL, United States
Standoff, Hex Male-Female, 22Mm; Standoff Material Keystone
22M2418
Standoff, Hex Male-Female, 22Mm; Standoff Material Keystone 22M2418
STANDOFF, HEX MALE-FEMALE, 22MM; Standoff Material:Brass; Thread Size - Metric:M4 x 0.7; Thread Size - Imperial:-; Standoff Type:Hex Male-Female; Body Length:12mm; Overall Length:22mm; External Width:6mm; Product Range:- RoHS Compliant: Yes

STANDOFF, HEX MALE-FEMALE, 22MM; Standoff Material:Brass; Thread Size - Metric:M4 x 0.7; Thread Size - Imperial:-; Standoff Type:Hex Male-Female; Body Length:12mm; Overall Length:22mm; External Width:6mm; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Standoffs & Spacers
24326
Standoffs & Spacers 24326
Standoffs & Spacers 6.0 HEX 12.0mm BRS

Standoffs & Spacers 6.0 HEX 12.0mm BRS

Buy Now Datasheet

Technical Specifications

  Keystone Electronics Corp. DigiKey Newark, An Avnet Company VAST STOCK CO., LIMITED
Product Category Posts, Spacers, and Standoffs Posts, Spacers, and Standoffs Posts, Spacers, and Standoffs Posts, Spacers, and Standoffs
Product Number 24326 36-24326-ND 22M2418 24326
Product Name 6mm Hex M-F Standoff Board Spacers, Standoffs Standoff, Hex Male-Female, 22Mm; Standoff Material Keystone Standoffs & Spacers
Type & Shape Standoff; Male/Female Standoff; Hex Standoff; Hex Standoff; Male/Female Standoff; Hex Standoff
Mounting Threaded
Material Metal; Brass Brass Metal; Brass; Brass
Unlock Full Specs
to access all available technical data

Similar Products

1/4 Hex Female Standoff - 1922D - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Type & Shape Standoff; Female Standoff; Round; Hex
Mounting Threaded
Material Metal; StainlessSteel
View Details
4 suppliers
1/4 Hex Female Standoff - 1921E - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Type & Shape Standoff; Female Standoff; Round; Hex
Mounting Threaded
Material Metal; StainlessSteel
View Details
3 suppliers
Board Spacers, Standoffs - 36-1560F-ND - DigiKey
Keystone Electronics Corp.
Specs
Type & Shape Standoff; Round
Material Brass
ANSI (English) Size 4-40 / 4
View Details
2 suppliers
1/4 Hex Female Standoff - 2203 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Type & Shape Standoff; Female Standoff; Round; Hex
Mounting Threaded
Material Metal; Aluminum
View Details
5 suppliers