Keystone Electronics Corp. 5.5mm Hex M-F Standoff 24320

Description
Part Number: 24320 Finish/Plating: Nickel Plate Length: 12mm .472] Material: Brass OD: 5.5mm Shape: Hex (Metric) Style: M-F Standoff Thr'd Depth(D): 8mm Thr'd Lngth (TL): 8mm Thread: M3 Type: Threaded Standoffs
Request a Quote
Description
Part Number: 24320 Finish/Plating: Nickel Plate Length: 12mm .472] Material: Brass OD: 5.5mm Shape: Hex (Metric) Style: M-F Standoff Thr'd Depth(D): 8mm Thr'd Lngth (TL): 8mm Thread: M3 Type: Threaded Standoffs
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

Metric nylon standoff with M3 male/female threads, 12.0mm length, and 5.5mm hex body diameter, constructed of nylon 6/6 rated UL 94V-2. The part is designed to mount between a chassis and a PC board, with a 4.00mm diameter mounting hole. Female standoffs of this length are tapped from both ends. Available in brass, stainless steel, or aluminum variants, with the brass version being identified by part number 24320.

Datasheet Summary
Powered by GS/AI

Metric nylon standoff with M3 male/female threads, 12.0mm length, and 5.5mm hex body diameter, constructed of nylon 6/6 rated UL 94V-2. The part is designed to mount between a chassis and a PC board, with a 4.00mm diameter mounting hole. Female standoffs of this length are tapped from both ends. Available in brass, stainless steel, or aluminum variants, with the brass version being identified by part number 24320.

Suppliers

Company
Product
Description
Supplier Links
5.5mm Hex M-F Standoff - 24320 - Keystone Electronics Corp.
New Hyde Park, NY, USA
5.5mm Hex M-F Standoff
24320
5.5mm Hex M-F Standoff 24320
Part Number: 24320 Finish/Plating: Nickel Plate Length: 12mm .472] Material: Brass OD: 5.5mm Shape: Hex (Metric) Style: M-F Standoff Thr'd Depth(D): 8mm Thr'd Lngth (TL): 8mm Thread: M3 Type: Threaded Standoffs

Part Number: 24320

  • Finish/Plating: Nickel Plate
  • Length: 12mm .472]
  • Material: Brass
  • OD: 5.5mm
  • Shape: Hex (Metric)
  • Style: M-F Standoff
  • Thr'd Depth(D): 8mm
  • Thr'd Lngth (TL): 8mm
  • Thread: M3
  • Type: Threaded Standoffs
Buy Now Datasheet
Board Spacers, Standoffs - 36-24320-ND - DigiKey
Thief River Falls, MN, United States
Board Spacers, Standoffs
36-24320-ND
Board Spacers, Standoffs 36-24320-ND
"Hex Standoff Threaded M3 Brass 0.472"" (12.00mm)"

"Hex Standoff Threaded M3 Brass 0.472"" (12.00mm)"

Buy Now Datasheet
Sheung Wan, Hong Kong
Standoffs & Spacers
24320
Standoffs & Spacers 24320
Standoffs & Spacers 5.5 HEX 12.0mm BRS

Standoffs & Spacers 5.5 HEX 12.0mm BRS

Buy Now Datasheet

Technical Specifications

  Keystone Electronics Corp. DigiKey VAST STOCK CO., LIMITED
Product Category Posts, Spacers, and Standoffs Posts, Spacers, and Standoffs Posts, Spacers, and Standoffs
Product Number 24320 36-24320-ND 24320
Product Name 5.5mm Hex M-F Standoff Board Spacers, Standoffs Standoffs & Spacers
Type & Shape Standoff; Male/Female Standoff; Hex Standoff; Hex Standoff
Mounting Threaded
Material Metal; Brass Brass
Unlock Full Specs
to access all available technical data

Similar Products

1/4 Round Spacer - 1481 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Type & Shape Spacer; Round
Material Metal; Brass
Outside Diameter 0.2500 inch (6.35 mm)
View Details
3 suppliers
3/16 Hex Swage Standoff - 2272-2 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Type & Shape Standoff; Hex
Mounting Swage / Rivet; Threaded
Material Metal; Brass
View Details
3 suppliers
Nylon Retaining Spacer, #10 - 2394 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Type & Shape Spacer; Round
Mounting Retaining
Material Plastic; Nylon or Polyamide
View Details
3 suppliers
1/4 Hex M-F Standoff - 2131 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Type & Shape Standoff; Male/Female Standoff; Hex
Mounting Threaded
Material Metal; StainlessSteel
View Details
5 suppliers