Keystone Electronics Corp. 5mm Hex M-F Standoff 24313

Description
Part Number: 24313 Finish/Plating: Nickel Plate Length: 10mm [.394] Material: Brass OD: 5mm Shape: Hex (Metric) Style: M-F Standoff Thr'd Depth(D): 8mm Thr'd Lngth (TL): 8mm Thread: M3 Type: Threaded Standoffs
Request a Quote
Description
Part Number: 24313 Finish/Plating: Nickel Plate Length: 10mm [.394] Material: Brass OD: 5mm Shape: Hex (Metric) Style: M-F Standoff Thr'd Depth(D): 8mm Thr'd Lngth (TL): 8mm Thread: M3 Type: Threaded Standoffs
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

24313 is a metric brass male/female standoff with a 5 mm hex head and M3 threads, 10.0 mm in length, and an internal thread depth of 8.0 mm, conforming to the series of nylon and metal standoffs rated UL 94V-2 and compliant with RoHS standards.

Datasheet Summary
Powered by GS/AI

24313 is a metric brass male/female standoff with a 5 mm hex head and M3 threads, 10.0 mm in length, and an internal thread depth of 8.0 mm, conforming to the series of nylon and metal standoffs rated UL 94V-2 and compliant with RoHS standards.

Suppliers

Company
Product
Description
Supplier Links
5mm Hex M-F Standoff - 24313 - Keystone Electronics Corp.
New Hyde Park, NY, USA
5mm Hex M-F Standoff
24313
5mm Hex M-F Standoff 24313
Part Number: 24313 Finish/Plating: Nickel Plate Length: 10mm [.394] Material: Brass OD: 5mm Shape: Hex (Metric) Style: M-F Standoff Thr'd Depth(D): 8mm Thr'd Lngth (TL): 8mm Thread: M3 Type: Threaded Standoffs

Part Number: 24313

  • Finish/Plating: Nickel Plate
  • Length: 10mm [.394]
  • Material: Brass
  • OD: 5mm
  • Shape: Hex (Metric)
  • Style: M-F Standoff
  • Thr'd Depth(D): 8mm
  • Thr'd Lngth (TL): 8mm
  • Thread: M3
  • Type: Threaded Standoffs
Buy Now Datasheet
Board Spacers, Standoffs - 36-24313-ND - DigiKey
Thief River Falls, MN, United States
Board Spacers, Standoffs
36-24313-ND
Board Spacers, Standoffs 36-24313-ND
"Hex Standoff Threaded M3 Brass 0.394"" (10.00mm)"

"Hex Standoff Threaded M3 Brass 0.394"" (10.00mm)"

Buy Now Datasheet
Sheung Wan, Hong Kong
Standoffs & Spacers
24313
Standoffs & Spacers 24313
Standoffs & Spacers 5.0 HEX 10.0mm BRS

Standoffs & Spacers 5.0 HEX 10.0mm BRS

Buy Now Datasheet
Standoff, m/f, brass, metric, 5.0 hex dia, M3 thread, 10.0 length - 70182186 - Allied Electronics, Inc.
Fort Worth, TX, USA
Standoff, m/f, brass, metric, 5.0 hex dia, M3 thread, 10.0 length
70182186
Standoff, m/f, brass, metric, 5.0 hex dia, M3 thread, 10.0 length 70182186
Stainless: ASTM A581/A582 Brass: ASTM-B16; Plating: Nickel (QQ-N-290) Female Standoff Longer Than 19 mm Are Tapped from Both Ends

  • Stainless: ASTM A581/A582
  • Brass: ASTM-B16; Plating: Nickel (QQ-N-290)
  • Female Standoff Longer Than 19 mm Are Tapped from Both Ends
Supplier's Site
Standoff; M3 x 0.5; 10 mm; 5 mm; Hex; Nickel Plated Brass - 70182898 - Allied Electronics, Inc.
Fort Worth, TX, USA
Standoff; M3 x 0.5; 10 mm; 5 mm; Hex; Nickel Plated Brass
70182898
Standoff; M3 x 0.5; 10 mm; 5 mm; Hex; Nickel Plated Brass 70182898
Standoff Hex Shaped Nickel Plated Brass Hex shape Nickel plated brass material.

Standoff Hex Shaped Nickel Plated Brass

  • Hex shape
    Nickel plated brass material.
Supplier's Site

Technical Specifications

  Keystone Electronics Corp. DigiKey VAST STOCK CO., LIMITED Allied Electronics, Inc. Allied Electronics, Inc.
Product Category Posts, Spacers, and Standoffs Posts, Spacers, and Standoffs Posts, Spacers, and Standoffs Posts, Spacers, and Standoffs Posts, Spacers, and Standoffs
Product Number 24313 36-24313-ND 24313 70182186 70182898
Product Name 5mm Hex M-F Standoff Board Spacers, Standoffs Standoffs & Spacers Standoff, m/f, brass, metric, 5.0 hex dia, M3 thread, 10.0 length Standoff; M3 x 0.5; 10 mm; 5 mm; Hex; Nickel Plated Brass
Type & Shape Standoff; Male/Female Standoff; Hex Standoff; Hex Standoff Female Standoff; Male/Female Standoff; Hex Female Standoff; Hex
Mounting Threaded
Material Metal; Brass Brass Brass Brass
Unlock Full Specs
to access all available technical data

Similar Products

1/4 Hex Female Standoff - 1833 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Type & Shape Standoff; Female Standoff; Round; Hex
Mounting Threaded
Material Metal; Brass
View Details
5 suppliers
.156 Rnd, .187 L, F-F Alum Standoff - 1801A - Keystone Electronics Corp.
Specs
Type & Shape Standoff; Female Standoff; Round; Hex
Mounting Threaded
Material Metal; Aluminum
View Details
6 suppliers
1/4 Hex Swage Standoff - 1752-3 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Type & Shape Standoff; Hex
Mounting Swage / Rivet; Threaded
Material Metal; Brass
View Details
2 suppliers
1/4 Hex Swage Standoff - 1622-4 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Type & Shape Standoff; Hex
Mounting Swage / Rivet; Threaded
Material Metal; Brass
View Details
3 suppliers