Keystone Electronics Corp. 4.5mm Hex M-F Standoff 24308

Description
Part Number: 24308 Finish/Plating: Nickel Plate Length: 12mm .472] Material: Brass OD: 4.5mm Shape: Hex (Metric) Style: M-F Standoff Thr'd Depth(D): 5mm Thr'd Lngth (TL): 4mm Thread: M2.5 Type: Threaded Standoffs
Request a Quote
Description
Part Number: 24308 Finish/Plating: Nickel Plate Length: 12mm .472] Material: Brass OD: 4.5mm Shape: Hex (Metric) Style: M-F Standoff Thr'd Depth(D): 5mm Thr'd Lngth (TL): 4mm Thread: M2.5 Type: Threaded Standoffs
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

A metric nylon standoff with a 4.5 mm hexagonal outer diameter and M2.5 female thread, designed to mount between a chassis and a printed circuit board. The part is made of Nylon 6/6, rated UL 94V-2, and has a length of 12.0 mm. One end locks into a chassis mounting hole with a diameter of 4.00 mm, while the other end locks into a PCB hole with a diameter of 1.57 mm; the PCB mounting hole requires a thickness of 1.57 mm. The standoff is compatible with the 8844 chassis mounting hole dimension, which specifies a 4.0 mm diameter, and a thread depth of 4 mm for the female thread.

Datasheet Summary
Powered by GS/AI

A metric nylon standoff with a 4.5 mm hexagonal outer diameter and M2.5 female thread, designed to mount between a chassis and a printed circuit board. The part is made of Nylon 6/6, rated UL 94V-2, and has a length of 12.0 mm. One end locks into a chassis mounting hole with a diameter of 4.00 mm, while the other end locks into a PCB hole with a diameter of 1.57 mm; the PCB mounting hole requires a thickness of 1.57 mm. The standoff is compatible with the 8844 chassis mounting hole dimension, which specifies a 4.0 mm diameter, and a thread depth of 4 mm for the female thread.

Suppliers

Company
Product
Description
Supplier Links
4.5mm Hex M-F Standoff - 24308 - Keystone Electronics Corp.
New Hyde Park, NY, USA
4.5mm Hex M-F Standoff
24308
4.5mm Hex M-F Standoff 24308
Part Number: 24308 Finish/Plating: Nickel Plate Length: 12mm .472] Material: Brass OD: 4.5mm Shape: Hex (Metric) Style: M-F Standoff Thr'd Depth(D): 5mm Thr'd Lngth (TL): 4mm Thread: M2.5 Type: Threaded Standoffs

Part Number: 24308

  • Finish/Plating: Nickel Plate
  • Length: 12mm .472]
  • Material: Brass
  • OD: 4.5mm
  • Shape: Hex (Metric)
  • Style: M-F Standoff
  • Thr'd Depth(D): 5mm
  • Thr'd Lngth (TL): 4mm
  • Thread: M2.5
  • Type: Threaded Standoffs
Buy Now Datasheet
Board Spacers, Standoffs - 36-24308-ND - DigiKey
Thief River Falls, MN, United States
Board Spacers, Standoffs
36-24308-ND
Board Spacers, Standoffs 36-24308-ND
"Hex Standoff Threaded M2.5x0.45 Brass 0.472"" (12.00mm)"

"Hex Standoff Threaded M2.5x0.45 Brass 0.472"" (12.00mm)"

Buy Now Datasheet
Sheung Wan, Hong Kong
Standoffs & Spacers
24308
Standoffs & Spacers 24308
Standoffs & Spacers 4.5 HEX 12.0mm BRS

Standoffs & Spacers 4.5 HEX 12.0mm BRS

Buy Now Datasheet
Standoff, m/f, brass, metric, 4.5 hex dia, M2.5 thread, 12.0 lngth - 70182183 - Allied Electronics, Inc.
Fort Worth, TX, USA
Standoff, m/f, brass, metric, 4.5 hex dia, M2.5 thread, 12.0 lngth
70182183
Standoff, m/f, brass, metric, 4.5 hex dia, M2.5 thread, 12.0 lngth 70182183
Stainless: ASTM A581/A582 Brass: ASTM-B16; Plating: Nickel (QQ-N-290) Female Standoff Longer Than 19 mm Are Tapped from Both Ends

  • Stainless: ASTM A581/A582
  • Brass: ASTM-B16; Plating: Nickel (QQ-N-290)
  • Female Standoff Longer Than 19 mm Are Tapped from Both Ends
Supplier's Site

Technical Specifications

  Keystone Electronics Corp. DigiKey VAST STOCK CO., LIMITED Allied Electronics, Inc.
Product Category Posts, Spacers, and Standoffs Posts, Spacers, and Standoffs Posts, Spacers, and Standoffs Posts, Spacers, and Standoffs
Product Number 24308 36-24308-ND 24308 70182183
Product Name 4.5mm Hex M-F Standoff Board Spacers, Standoffs Standoffs & Spacers Standoff, m/f, brass, metric, 4.5 hex dia, M2.5 thread, 12.0 lngth
Type & Shape Standoff; Male/Female Standoff; Hex Standoff; Hex Standoff Female Standoff; Male/Female Standoff; Hex
Mounting Threaded
Material Metal; Brass Brass Brass
Unlock Full Specs
to access all available technical data

Similar Products

1/4 Hex Female Standoff - 2213 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Type & Shape Standoff; Female Standoff; Round; Hex
Mounting Threaded
Material Metal; Aluminum
View Details
6 suppliers
1/4 Round Swage Standoff - 1796-3 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Type & Shape Standoff; Round
Mounting Swage / Rivet; Threaded
Material Metal; Brass
View Details
3 suppliers
1/4 Round Female Standoff - 1692D - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Type & Shape Standoff; Female Standoff; Round; Hex
Mounting Threaded
Material Metal; Brass
View Details
3 suppliers
1/4 Hex Swage Standoff - 1622-2 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Type & Shape Standoff; Hex
Mounting Swage / Rivet; Threaded
Material Metal; Brass
View Details
3 suppliers