Keystone Electronics Corp. 6mm Hex M-F Standoff 24303

Description
Part Number: 24303 Length: 15mm [.591] Material: Stainless Steel OD: 6mm Shape: Hex (Metric) Style: M-F Standoff Thr'd Depth(D): 11mm Thr'd Lngth (TL): 10mm Thread: M4 Type: Threaded Standoffs
Request a Quote
Description
Part Number: 24303 Length: 15mm [.591] Material: Stainless Steel OD: 6mm Shape: Hex (Metric) Style: M-F Standoff Thr'd Depth(D): 11mm Thr'd Lngth (TL): 10mm Thread: M4 Type: Threaded Standoffs
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The part is a metric male/female standoff with an M4 thread, made of stainless steel, and has a hex head with a 6.0 mm diameter. It is 15.0 mm in length and meets the UL 94V-2 flammability rating for nylon components. The female thread depth is specified as 8.0 mm, and the part is RoHS compliant and ISO 9001 certified.

Datasheet Summary
Powered by GS/AI

The part is a metric male/female standoff with an M4 thread, made of stainless steel, and has a hex head with a 6.0 mm diameter. It is 15.0 mm in length and meets the UL 94V-2 flammability rating for nylon components. The female thread depth is specified as 8.0 mm, and the part is RoHS compliant and ISO 9001 certified.

Suppliers

Company
Product
Description
Supplier Links
6mm Hex M-F Standoff - 24303 - Keystone Electronics Corp.
New Hyde Park, NY, USA
6mm Hex M-F Standoff
24303
6mm Hex M-F Standoff 24303
Part Number: 24303 Length: 15mm [.591] Material: Stainless Steel OD: 6mm Shape: Hex (Metric) Style: M-F Standoff Thr'd Depth(D): 11mm Thr'd Lngth (TL): 10mm Thread: M4 Type: Threaded Standoffs

Part Number: 24303

  • Length: 15mm [.591]
  • Material: Stainless Steel
  • OD: 6mm
  • Shape: Hex (Metric)
  • Style: M-F Standoff
  • Thr'd Depth(D): 11mm
  • Thr'd Lngth (TL): 10mm
  • Thread: M4
  • Type: Threaded Standoffs
Buy Now Datasheet
Board Spacers, Standoffs - 36-24303-ND - DigiKey
Thief River Falls, MN, United States
Board Spacers, Standoffs
36-24303-ND
Board Spacers, Standoffs 36-24303-ND
"Hex Standoff Threaded M4 Stainless Steel 0.591"" (15.00mm)"

"Hex Standoff Threaded M4 Stainless Steel 0.591"" (15.00mm)"

Buy Now Datasheet
Spacer/standoff; Standoff Material Keystone - 22M2396 - Newark, An Avnet Company
Chicago, IL, United States
Spacer/standoff; Standoff Material Keystone
22M2396
Spacer/standoff; Standoff Material Keystone 22M2396
SPACER/STANDOFF; Standoff Material:Stainless Steel; Thread Size - Metric:M4; Thread Size - Imperial:-; Standoff Type:Hex Male-Female; Body Length:15mm; Overall Length:25mm; External Width:6mm; Product Range:-; Thread Length:10mm RoHS Compliant: Yes

SPACER/STANDOFF; Standoff Material:Stainless Steel; Thread Size - Metric:M4; Thread Size - Imperial:-; Standoff Type:Hex Male-Female; Body Length:15mm; Overall Length:25mm; External Width:6mm; Product Range:-; Thread Length:10mm RoHS Compliant: Yes

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Standoffs & Spacers
24303
Standoffs & Spacers 24303
Standoffs & Spacers 6.0 HEX 15.0mm SS

Standoffs & Spacers 6.0 HEX 15.0mm SS

Buy Now Datasheet

Technical Specifications

  Keystone Electronics Corp. DigiKey Newark, An Avnet Company VAST STOCK CO., LIMITED
Product Category Posts, Spacers, and Standoffs Posts, Spacers, and Standoffs Posts, Spacers, and Standoffs Posts, Spacers, and Standoffs
Product Number 24303 36-24303-ND 22M2396 24303
Product Name 6mm Hex M-F Standoff Board Spacers, Standoffs Spacer/standoff; Standoff Material Keystone Standoffs & Spacers
Type & Shape Standoff; Male/Female Standoff; Hex Standoff; Hex Standoff; Male/Female Standoff; Hex Standoff
Mounting Threaded
Material Metal; StainlessSteel StainlessSteel Metal; Steel; StainlessSteel; Stainless Steel
Unlock Full Specs
to access all available technical data

Similar Products

1/4 Round Female Standoff - 1847 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Type & Shape Standoff; Female Standoff; Round; Hex
Mounting Threaded
Material Metal; Aluminum
View Details
6 suppliers
3/16 Round Female Standoff - 1657 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Type & Shape Standoff; Female Standoff; Round; Hex
Mounting Threaded
Material Metal; Brass
View Details
4 suppliers
1/4 Hex Female Standoff - 1923C - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Type & Shape Standoff; Female Standoff; Round; Hex
Mounting Threaded
Material Metal; StainlessSteel
View Details
4 suppliers
Slimline Lock-In Nylon PCB Support - 1933B - Keystone Electronics Corp.
Specs
Type & Shape PCB Support (No Hole / Solid Post)
Mounting Locking
Material Plastic; Nylon or Polyamide
View Details
2 suppliers