Keystone Electronics Corp. 5mm Hex M-F Standoff 24294

Description
Part Number: 24294 Length: 25mm [.984] Material: Stainless Steel OD: 5mm Shape: Hex (Metric) Style: M-F Standoff Thr'd Depth(D): 8mm Thr'd Lngth (TL): 8mm Thread: M3 Type: Threaded Standoffs
Request a Quote
Description
Part Number: 24294 Length: 25mm [.984] Material: Stainless Steel OD: 5mm Shape: Hex (Metric) Style: M-F Standoff Thr'd Depth(D): 8mm Thr'd Lngth (TL): 8mm Thread: M3 Type: Threaded Standoffs
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

24294 is a male/female metric standoff with a 5mm hex head and M3 thread, made of stainless steel, with a length of 25mm. The internal thread depth is 8.0mm. The standoff complies with ASTM A581/A582 for stainless steel material and is RoHS compliant. It is designed for PCB mounting with a 4.00mm hole diameter and a 1.57mm thick PCB.

Datasheet Summary
Powered by GS/AI

24294 is a male/female metric standoff with a 5mm hex head and M3 thread, made of stainless steel, with a length of 25mm. The internal thread depth is 8.0mm. The standoff complies with ASTM A581/A582 for stainless steel material and is RoHS compliant. It is designed for PCB mounting with a 4.00mm hole diameter and a 1.57mm thick PCB.

Suppliers

Company
Product
Description
Supplier Links
5mm Hex M-F Standoff - 24294 - Keystone Electronics Corp.
New Hyde Park, NY, USA
5mm Hex M-F Standoff
24294
5mm Hex M-F Standoff 24294
Part Number: 24294 Length: 25mm [.984] Material: Stainless Steel OD: 5mm Shape: Hex (Metric) Style: M-F Standoff Thr'd Depth(D): 8mm Thr'd Lngth (TL): 8mm Thread: M3 Type: Threaded Standoffs

Part Number: 24294

  • Length: 25mm [.984]
  • Material: Stainless Steel
  • OD: 5mm
  • Shape: Hex (Metric)
  • Style: M-F Standoff
  • Thr'd Depth(D): 8mm
  • Thr'd Lngth (TL): 8mm
  • Thread: M3
  • Type: Threaded Standoffs
Buy Now Datasheet
Board Spacers, Standoffs - 36-24294-ND - DigiKey
Thief River Falls, MN, United States
Board Spacers, Standoffs
36-24294-ND
Board Spacers, Standoffs 36-24294-ND
"Hex Standoff Threaded M3x0.5 Stainless Steel 0.984"" (25.00mm)"

"Hex Standoff Threaded M3x0.5 Stainless Steel 0.984"" (25.00mm)"

Buy Now Datasheet
Sheung Wan, Hong Kong
Standoffs & Spacers
24294
Standoffs & Spacers 24294
Standoffs & Spacers 5.0 HEX 25.0mm SS

Standoffs & Spacers 5.0 HEX 25.0mm SS

Buy Now Datasheet
Standoff, m/f, stainless steel, metric,5.0 hex dia, M3 thread, 25.0 lngth - 70182177 - Allied Electronics, Inc.
Fort Worth, TX, USA
Standoff, m/f, stainless steel, metric,5.0 hex dia, M3 thread, 25.0 lngth
70182177
Standoff, m/f, stainless steel, metric,5.0 hex dia, M3 thread, 25.0 lngth 70182177
Stainless: ASTM A581/A582 Brass: ASTM-B16; Plating: Nickel (QQ-N-290) Female Standoff Longer Than 19 mm Are Tapped from Both Ends

  • Stainless: ASTM A581/A582
  • Brass: ASTM-B16; Plating: Nickel (QQ-N-290)
  • Female Standoff Longer Than 19 mm Are Tapped from Both Ends
Supplier's Site

Technical Specifications

  Keystone Electronics Corp. DigiKey VAST STOCK CO., LIMITED Allied Electronics, Inc.
Product Category Posts, Spacers, and Standoffs Posts, Spacers, and Standoffs Posts, Spacers, and Standoffs Posts, Spacers, and Standoffs
Product Number 24294 36-24294-ND 24294 70182177
Product Name 5mm Hex M-F Standoff Board Spacers, Standoffs Standoffs & Spacers Standoff, m/f, stainless steel, metric,5.0 hex dia, M3 thread, 25.0 lngth
Type & Shape Standoff; Male/Female Standoff; Hex Standoff; Hex Standoff Female Standoff; Male/Female Standoff; Hex
Mounting Threaded
Material Metal; StainlessSteel StainlessSteel StainlessSteel
Unlock Full Specs
to access all available technical data

Similar Products

1/4 Hex Female Standoff - 1643 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Type & Shape Standoff; Female Standoff; Round; Hex
Mounting Threaded
Material Metal; Brass
View Details
4 suppliers
1/4 Hex M-F Standoff - 2152 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Type & Shape Standoff; Male/Female Standoff; Hex
Mounting Threaded
Material Metal; StainlessSteel
View Details
5 suppliers
1/4 Round Spacer - 2034 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Type & Shape Spacer; Round
Material Metal; Brass
Outside Diameter 0.2500 inch (6.35 mm)
View Details
4 suppliers
Board Spacers, Standoffs - 36-1623-4-ND - DigiKey
Keystone Electronics Corp.
Specs
Type & Shape Standoff; Round
Material Brass
ANSI (English) Size 4-40 / 4
View Details
2 suppliers