Keystone Electronics Corp. Battery Products - Battery Holders, Clips, Contacts 2198

Description
Manufacturer: Keystone Electronics Win Source Part Number: 1335099-2198 Category: Battery Products>Battery Holders, Clips, Contacts Packaging: Bulk Termination Style: Solder Lug Standard Package: 1 Mounting: Chassis Mount Style: Holder (Open) Number of Cells: 4 Battery Cell Size: C Battery Type, Function: Cylindrical, Holder ECCN: EAR99 Fake Threat In the Open Market: 81 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8536.69.8000 Other Part Number: 2198K,2198K-NDR,36-2 198,2198K-ND RoHS Status: ROHS3 Compliant
Request a Quote Datasheet
Description
Manufacturer: Keystone Electronics Win Source Part Number: 1335099-2198 Category: Battery Products>Battery Holders, Clips, Contacts Packaging: Bulk Termination Style: Solder Lug Standard Package: 1 Mounting: Chassis Mount Style: Holder (Open) Number of Cells: 4 Battery Cell Size: C Battery Type, Function: Cylindrical, Holder ECCN: EAR99 Fake Threat In the Open Market: 81 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8536.69.8000 Other Part Number: 2198K,2198K-NDR,36-2 198,2198K-ND RoHS Status: ROHS3 Compliant
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Battery Products - Battery Holders, Clips, Contacts - 1335099-2198 - Win Source Electronics
Laguna Hills, CA, United States
Battery Products - Battery Holders, Clips, Contacts
1335099-2198
Battery Products - Battery Holders, Clips, Contacts 1335099-2198
Manufacturer: Keystone Electronics Win Source Part Number: 1335099-2198 Category: Battery Products>Battery Holders, Clips, Contacts Packaging: Bulk Termination Style: Solder Lug Standard Package: 1 Mounting: Chassis Mount Style: Holder (Open) Number of Cells: 4 Battery Cell Size: C Battery Type, Function: Cylindrical, Holder ECCN: EAR99 Fake Threat In the Open Market: 81 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8536.69.8000 Other Part Number: 2198K,2198K-NDR,36-2 198,2198K-ND RoHS Status: ROHS3 Compliant

Manufacturer: Keystone Electronics
Win Source Part Number: 1335099-2198
Category: Battery Products>Battery Holders, Clips, Contacts
Packaging: Bulk
Termination Style: Solder Lug
Standard Package: 1
Mounting: Chassis Mount
Style: Holder (Open)
Number of Cells: 4
Battery Cell Size: C
Battery Type, Function: Cylindrical, Holder
ECCN: EAR99
Fake Threat In the Open Market: 81
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8536.69.8000
Other Part Number: 2198K,2198K-NDR,36-2198,2198K-ND
RoHS Status: ROHS3 Compliant

Buy Now Datasheet
Battery Holders, Clips, Contacts - 2198 - ODG (Origin Data Global)
Shenzhen, China
Battery Holders, Clips, Contacts
2198
Battery Holders, Clips, Contacts 2198
BATT HOLDER C 4 CELL SOLDER LUG

BATT HOLDER C 4 CELL SOLDER LUG

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ODG (Origin Data Global)
Product Category Batteries Batteries
Product Number 1335099-2198 2198
Product Name Battery Products - Battery Holders, Clips, Contacts Battery Holders, Clips, Contacts
Standard Cylindrical Battery Sizes C
Unlock Full Specs
to access all available technical data

Similar Products

EXTERNAL BATTERY MODULES - EBM FA10214 -  - AMETEK Programmable Power
Specs
Voltage 12 volts
Capacity 8.5 ampere-hr
View Details
C9900-U332-0010 | Battery pack -  - Beckhoff Automation LLC
Beckhoff Automation LLC
Specs
Specialty Cells Battery Packs and Assemblies
View Details