Keystone Electronics Corp. Battery Insulator, Small (Pull Tab), Roll 111

Description
Part Number: 111 # of Pieces: 1000 Cell Size: All Color: White Packaging: 3" roll, Supplied with micro-perf separation between insulators Tab Size: 5.5mm - Ideal for Button cell thru AAA Cells Material: Mineral reinforced polypropylene. For larger cells use Battery insulator (Pull Tab) will protect battery and circuitry during shipping and handling. Insulator to be pulled out from product to activate. Lettering and arrow provide intuitive markings for proper use. Made from thin, flexible, strong polyester so insulator can be pulled from battery compartment even if the battery compartment cover is closed
Request a Quote
Description
Part Number: 111 # of Pieces: 1000 Cell Size: All Color: White Packaging: 3" roll, Supplied with micro-perf separation between insulators Tab Size: 5.5mm - Ideal for Button cell thru AAA Cells Material: Mineral reinforced polypropylene. For larger cells use Battery insulator (Pull Tab) will protect battery and circuitry during shipping and handling. Insulator to be pulled out from product to activate. Lettering and arrow provide intuitive markings for proper use. Made from thin, flexible, strong polyester so insulator can be pulled from battery compartment even if the battery compartment cover is closed
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

Part number 111 is a coin cell enclosure contact layout insulator made from .005-inch clear polyester, supplied in rolls of 1000 pieces. It is designed for use with battery types including CR1216, CR1220, CR1612, CR1616, CR1620, CR2012, CR2016, CR2020, CR2025, CR2032, CR2320, CR2325, CR2330, CR2412, and CR2430, with a specified length of 1.375 inches (34.9 mm) and a tab extraction dimension of .217 inches (5.5 mm).

Datasheet Summary
Powered by GS/AI

Part number 111 is a coin cell enclosure contact layout insulator made from .005-inch clear polyester, supplied in rolls of 1000 pieces. It is designed for use with battery types including CR1216, CR1220, CR1612, CR1616, CR1620, CR2012, CR2016, CR2020, CR2025, CR2032, CR2320, CR2325, CR2330, CR2412, and CR2430, with a specified length of 1.375 inches (34.9 mm) and a tab extraction dimension of .217 inches (5.5 mm).

Suppliers

Company
Product
Description
Supplier Links
Battery Insulator, Small (Pull Tab), Roll - 111 - Keystone Electronics Corp.
New Hyde Park, NY, USA
Battery Insulator, Small (Pull Tab), Roll
111
Battery Insulator, Small (Pull Tab), Roll 111
Part Number: 111 # of Pieces: 1000 Cell Size: All Color: White Packaging: 3" roll, Supplied with micro-perf separation between insulators Tab Size: 5.5mm - Ideal for Button cell thru AAA Cells Material: Mineral reinforced polypropylene. For larger cells use Battery insulator (Pull Tab) will protect battery and circuitry during shipping and handling. Insulator to be pulled out from product to activate. Lettering and arrow provide intuitive markings for proper use. Made from thin, flexible, strong polyester so insulator can be pulled from battery compartment even if the battery compartment cover is closed

Part Number: 111

  • # of Pieces: 1000
  • Cell Size: All
  • Color: White
  • Packaging: 3" roll, Supplied with micro-perf separation between insulators
  • Tab Size: 5.5mm - Ideal for Button cell thru AAA Cells
  • Material: Mineral reinforced polypropylene.
  • For larger cells use

Battery insulator (Pull Tab) will protect battery and circuitry during shipping and handling. Insulator to be pulled out from product to activate. Lettering and arrow provide intuitive markings for proper use. Made from thin, flexible, strong polyester so insulator can be pulled from battery compartment even if the battery compartment cover is closed

Buy Now Datasheet

Technical Specifications

  Keystone Electronics Corp.
Product Category Electrical Insulators
Product Number 111
Product Name Battery Insulator, Small (Pull Tab), Roll
Material Mineral reinforced polypropylene.
Unlock Full Specs
to access all available technical data

Similar Products

Battery Insulator, (Pull Tab), Roll - 117 - Keystone Electronics Corp.
Specs
Material Mineral reinforced polypropylene.
View Details