Part Number: 4664
Size: TO-66 Transistors
Type: Transistor Insulator
Keystone Electronics Corp.
Done
Request a Quote
Email Supplier
Description
Part Number: 4664
Size: TO-66 Transistors
Type: Transistor Insulator
Request a Quote
Email Supplier
Datasheet
Datasheet Summary Powered by GS/AI
CAT. NO. 4664 is a mica insulator designed for TO-66 cases, with a hole diameter of 0.750 inches (19.1 mm) and an overall width of 1.500 inches (38.1 mm). The insulator provides thermal conductivity of 0.71 W/(m·K) and a dielectric constant of 7 at 1000 kHz, utilizing 0.003 inch (0.08 mm) natural mica material.
Datasheet Summary Powered by GS/AI
CAT. NO. 4664 is a mica insulator designed for TO-66 cases, with a hole diameter of 0.750 inches (19.1 mm) and an overall width of 1.500 inches (38.1 mm). The insulator provides thermal conductivity of 0.71 W/(m·K) and a dielectric constant of 7 at 1000 kHz, utilizing 0.003 inch (0.08 mm) natural mica material.