Keystone Electronics Corp. Battery Products - Battery Holders, Clips, Contacts 110TR

Description
Manufacturer: Keystone Electronics Win Source Part Number: 1335096-110TR Category: Battery Products>Battery Holders, Clips, Contacts Packaging: Reel - TR Termination Style: SMD (SMT) Tab Height Above Board: 0.125" (3.17mm) Standard Package: 2,000 Mounting: PCB, Surface Mount Style: Contact Spring (Leaf) Number of Cells: 1 Battery Cell Size: Multiple Battery Type, Function: Coin Cell, Contact ECCN: EAR99 Fake Threat In the Open Market: 75 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8536.69.4040 Other Part Number: KEY1000CT-ND,36-110T R,KEY1000TR-ND,36-11 0DKR,36-110CT,KEY100 0DKR-ND,110TR-ND,KEY 1000TR,KEY1000DKR,KE Y1000CT RoHS Status: ROHS3 Compliant
Request a Quote Datasheet
Description
Manufacturer: Keystone Electronics Win Source Part Number: 1335096-110TR Category: Battery Products>Battery Holders, Clips, Contacts Packaging: Reel - TR Termination Style: SMD (SMT) Tab Height Above Board: 0.125" (3.17mm) Standard Package: 2,000 Mounting: PCB, Surface Mount Style: Contact Spring (Leaf) Number of Cells: 1 Battery Cell Size: Multiple Battery Type, Function: Coin Cell, Contact ECCN: EAR99 Fake Threat In the Open Market: 75 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8536.69.4040 Other Part Number: KEY1000CT-ND,36-110T R,KEY1000TR-ND,36-11 0DKR,36-110CT,KEY100 0DKR-ND,110TR-ND,KEY 1000TR,KEY1000DKR,KE Y1000CT RoHS Status: ROHS3 Compliant
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Battery Products - Battery Holders, Clips, Contacts - 1335096-110TR - Win Source Electronics
Laguna Hills, CA, United States
Battery Products - Battery Holders, Clips, Contacts
1335096-110TR
Battery Products - Battery Holders, Clips, Contacts 1335096-110TR
Manufacturer: Keystone Electronics Win Source Part Number: 1335096-110TR Category: Battery Products>Battery Holders, Clips, Contacts Packaging: Reel - TR Termination Style: SMD (SMT) Tab Height Above Board: 0.125" (3.17mm) Standard Package: 2,000 Mounting: PCB, Surface Mount Style: Contact Spring (Leaf) Number of Cells: 1 Battery Cell Size: Multiple Battery Type, Function: Coin Cell, Contact ECCN: EAR99 Fake Threat In the Open Market: 75 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8536.69.4040 Other Part Number: KEY1000CT-ND,36-110T R,KEY1000TR-ND,36-11 0DKR,36-110CT,KEY100 0DKR-ND,110TR-ND,KEY 1000TR,KEY1000DKR,KE Y1000CT RoHS Status: ROHS3 Compliant

Manufacturer: Keystone Electronics
Win Source Part Number: 1335096-110TR
Category: Battery Products>Battery Holders, Clips, Contacts
Packaging: Reel - TR
Termination Style: SMD (SMT) Tab
Height Above Board: 0.125" (3.17mm)
Standard Package: 2,000
Mounting: PCB, Surface Mount
Style: Contact Spring (Leaf)
Number of Cells: 1
Battery Cell Size: Multiple
Battery Type, Function: Coin Cell, Contact
ECCN: EAR99
Fake Threat In the Open Market: 75
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8536.69.4040
Other Part Number: KEY1000CT-ND,36-110TR,KEY1000TR-ND,36-110DKR,36-110CT,KEY1000DKR-ND,110TR-ND,KEY1000TR,KEY1000DKR,KEY1000CT
RoHS Status: ROHS3 Compliant

Buy Now Datasheet
Battery Holders, Clips, Contacts - 110TR - ODG (Origin Data Global)
Shenzhen, China
Battery Holders, Clips, Contacts
110TR
Battery Holders, Clips, Contacts 110TR
BATT CONT SPRING MULT 1 CELL SMD

BATT CONT SPRING MULT 1 CELL SMD

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ODG (Origin Data Global)
Product Category Batteries Batteries
Product Number 1335096-110TR 110TR
Product Name Battery Products - Battery Holders, Clips, Contacts Battery Holders, Clips, Contacts
Standard Cylindrical Battery Sizes Multiple
Unlock Full Specs
to access all available technical data

Similar Products

EXTERNAL BATTERY MODULES - EBM FA10252 -  - AMETEK Programmable Power
Specs
Voltage 12 volts
View Details
CX2900-0192 | Battery pack for CX20xx -  - Beckhoff Automation LLC
Specs
Specialty Cells Battery Packs and Assemblies
View Details