Keysight Technologies,Inc. Power Supply, Cal, Adj, 6A, 30V, 375W; Power Supply Output Type Keysight Technologies U8031A CAL

Description
POWER SUPPLY, CAL, ADJ, 6A, 30V, 375W; Power Supply Output Type:Adjustable; No. of Outputs:3 Output; Output Voltage Min:0V; Output Voltage Max:30V; Output Current Min:0A; Output Current Max:6A; Power Rating:375W; Plug Type:- RoHS Compliant: Yes
Datasheet
Description
POWER SUPPLY, CAL, ADJ, 6A, 30V, 375W; Power Supply Output Type:Adjustable; No. of Outputs:3 Output; Output Voltage Min:0V; Output Voltage Max:30V; Output Current Min:0A; Output Current Max:6A; Power Rating:375W; Plug Type:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power Supply, Cal, Adj, 6A, 30V, 375W; Power Supply Output Type Keysight Technologies - 24AC4252 - Newark, An Avnet Company
Chicago, IL, United States
Power Supply, Cal, Adj, 6A, 30V, 375W; Power Supply Output Type Keysight Technologies
24AC4252
Power Supply, Cal, Adj, 6A, 30V, 375W; Power Supply Output Type Keysight Technologies 24AC4252
POWER SUPPLY, CAL, ADJ, 6A, 30V, 375W; Power Supply Output Type:Adjustable; No. of Outputs:3 Output; Output Voltage Min:0V; Output Voltage Max:30V; Output Current Min:0A; Output Current Max:6A; Power Rating:375W; Plug Type:- RoHS Compliant: Yes

POWER SUPPLY, CAL, ADJ, 6A, 30V, 375W; Power Supply Output Type:Adjustable; No. of Outputs:3 Output; Output Voltage Min:0V; Output Voltage Max:30V; Output Current Min:0A; Output Current Max:6A; Power Rating:375W; Plug Type:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Power Supplies
Product Number 24AC4252
Product Name Power Supply, Cal, Adj, 6A, 30V, 375W; Power Supply Output Type Keysight Technologies
Regulatory Compliance RoHS Compliant
Unlock Full Specs
to access all available technical data

Similar Products

AC DC Desktop, Wall Power Adapters - 237-1390-ND - DigiKey
Specs
Type 1
Form Factor Wall Mount
Operating Temperature 0 to 40 C (32 to 104 F)
View Details
2 suppliers