Keysight Technologies,Inc. Power Supply Cal W/du, Adj, 6A, 30V; Power Supply Output Type Keysight Technologies U8031A CAL DU

Description
POWER SUPPLY CAL W/DU, ADJ, 6A, 30V; Power Supply Output Type:Adjustable; No. of Outputs:3 Output; Output Voltage Min:0V; Output Voltage Max:30V; Output Current Min:0A; Output Current Max:6A; Power Rating:375W; Plug Type:- RoHS Compliant: Yes
Description
POWER SUPPLY CAL W/DU, ADJ, 6A, 30V; Power Supply Output Type:Adjustable; No. of Outputs:3 Output; Output Voltage Min:0V; Output Voltage Max:30V; Output Current Min:0A; Output Current Max:6A; Power Rating:375W; Plug Type:- RoHS Compliant: Yes
Datasheet
Datasheet Summary
Powered by GS/AI

The Keysight U8030 Series Power Supply, specifically the model associated with part number 42AC0487, features three adjustable outputs with a maximum output voltage of 30V and a maximum output current of 6A, providing a total power rating of 375W. It is designed for applications requiring stable and reliable power, with excellent load and line regulation (CV: < 0.01% + 2 mV; CC: < 0.02% + 2 mA) and low output noise (,â§ 1 mVrms, typical 0.5 mVrms). The power supply includes output sequencing capabilities, allowing users to generate output sequences with minimal programming skills, making it suitable for various testing scenarios such as margin and burn-in tests. Safety features include over-voltage and over-current protection, as well as a keypad lock and physical lock mechanism for secure operation. The dual display provides simultaneous voltage and current readings, enhancing usability for engineers in electronics manufacturing, research and development, and educational settings.

Datasheet Summary
Powered by GS/AI

The Keysight U8030 Series Power Supply, specifically the model associated with part number 42AC0487, features three adjustable outputs with a maximum output voltage of 30V and a maximum output current of 6A, providing a total power rating of 375W. It is designed for applications requiring stable and reliable power, with excellent load and line regulation (CV: < 0.01% + 2 mV; CC: < 0.02% + 2 mA) and low output noise (,â§ 1 mVrms, typical 0.5 mVrms). The power supply includes output sequencing capabilities, allowing users to generate output sequences with minimal programming skills, making it suitable for various testing scenarios such as margin and burn-in tests. Safety features include over-voltage and over-current protection, as well as a keypad lock and physical lock mechanism for secure operation. The dual display provides simultaneous voltage and current readings, enhancing usability for engineers in electronics manufacturing, research and development, and educational settings.

Suppliers

Company
Product
Description
Supplier Links
Power Supply Cal W/du, Adj, 6A, 30V; Power Supply Output Type Keysight Technologies - 42AC0487 - Newark, An Avnet Company
Chicago, IL, United States
Power Supply Cal W/du, Adj, 6A, 30V; Power Supply Output Type Keysight Technologies
42AC0487
Power Supply Cal W/du, Adj, 6A, 30V; Power Supply Output Type Keysight Technologies 42AC0487
POWER SUPPLY CAL W/DU, ADJ, 6A, 30V; Power Supply Output Type:Adjustable; No. of Outputs:3 Output; Output Voltage Min:0V; Output Voltage Max:30V; Output Current Min:0A; Output Current Max:6A; Power Rating:375W; Plug Type:- RoHS Compliant: Yes

POWER SUPPLY CAL W/DU, ADJ, 6A, 30V; Power Supply Output Type:Adjustable; No. of Outputs:3 Output; Output Voltage Min:0V; Output Voltage Max:30V; Output Current Min:0A; Output Current Max:6A; Power Rating:375W; Plug Type:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Power Supplies
Product Number 42AC0487
Product Name Power Supply Cal W/du, Adj, 6A, 30V; Power Supply Output Type Keysight Technologies
Regulatory Compliance RoHS Compliant
Unlock Full Specs
to access all available technical data

Similar Products

DC to AC Inverters -  - Quantaflex Printed Electronics Inc.
Quantaflex Printed Electronics Inc.
Specs
Type DC/AC Inverter
AC Output Voltage 115.0 volts
Output Frequency 4.00E-4 MHz
View Details
LN-Series - LN010NIP010 - IMI Life Science
IMI Life Science
Specs
Applications Analytical
DC Output Voltage 10000.0 volts
DC Output Current 2.50E-4 to 0.0050 amps
View Details
Switching Power Supplies - 1227164 - RS Components, Ltd.
Specs
Type Medical Power Supply
Operating Temperature -40 C (-40 F)
Regulatory Compliance RoHS Compliant
View Details