Keysight Technologies,Inc. Cal Power Supply, Adj, 3A, 30V, 90W; Power Supply Output Type Keysight Technologies U8001A CAL

Description
CAL POWER SUPPLY, ADJ, 3A, 30V, 90W; Power Supply Output Type:Adjustable; No. of Outputs:1 Output; Output Voltage Min:0V; Output Voltage Max:30V; Output Current Min:0A; Output Current Max:3A; Power Rating:90W; Plug Type:- RoHS Compliant: Yes
Datasheet
Description
CAL POWER SUPPLY, ADJ, 3A, 30V, 90W; Power Supply Output Type:Adjustable; No. of Outputs:1 Output; Output Voltage Min:0V; Output Voltage Max:30V; Output Current Min:0A; Output Current Max:3A; Power Rating:90W; Plug Type:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cal Power Supply, Adj, 3A, 30V, 90W; Power Supply Output Type Keysight Technologies - 12AC5978 - Newark, An Avnet Company
Chicago, IL, United States
Cal Power Supply, Adj, 3A, 30V, 90W; Power Supply Output Type Keysight Technologies
12AC5978
Cal Power Supply, Adj, 3A, 30V, 90W; Power Supply Output Type Keysight Technologies 12AC5978
CAL POWER SUPPLY, ADJ, 3A, 30V, 90W; Power Supply Output Type:Adjustable; No. of Outputs:1 Output; Output Voltage Min:0V; Output Voltage Max:30V; Output Current Min:0A; Output Current Max:3A; Power Rating:90W; Plug Type:- RoHS Compliant: Yes

CAL POWER SUPPLY, ADJ, 3A, 30V, 90W; Power Supply Output Type:Adjustable; No. of Outputs:1 Output; Output Voltage Min:0V; Output Voltage Max:30V; Output Current Min:0A; Output Current Max:3A; Power Rating:90W; Plug Type:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Power Supplies
Product Number 12AC5978
Product Name Cal Power Supply, Adj, 3A, 30V, 90W; Power Supply Output Type Keysight Technologies
Regulatory Compliance RoHS Compliant
Unlock Full Specs
to access all available technical data

Similar Products

UDP6720 100W Basic DC Switching Power Supply 60V/5A - UDP6720 - Uni-Trend US
Specs
Type DC Power Supply
Technology Switching Power Supply
DC Output Voltage 60.0 volts
View Details
AC AC Wall Power Adapters - WAU120-1000T-ND - DigiKey
Specs
Type 1
Form Factor Wall Mount
Operating Temperature -10 to 50 C (14 to 122 F)
View Details
Programmable Switching DC Power Supply - SPS5164X - Siglent Technologies NA, Inc.
Specs
Type DC Power Supply
Technology Switching Power Supply
Form Factor Desktop / Free Standing
View Details
PSH3-30-110 Bench-top Power Supply - PSH3-30-110 - Placid Industries, Inc.
Specs
Type DC Power Supply
Form Factor Desktop / Free Standing
DC Output Voltage 30.0 volts
View Details