Keysight Technologies,Inc. Computer Cable, Usb, 16.7Ft, Gray; Cable Assembly Type Keysight Technologies U2031C

Description
COMPUTER CABLE, USB, 16.7FT, GRAY; Cable Assembly Type:USB; Cable Length - Imperial:16.7ft; Cable Length - Metric:5m; Connector Type A:USB A Plug; Connector Type B:Mini USB B Plug; Jacket Color:Grey; Cable Length:16.7ft RoHS Compliant: NA
Datasheet
Description
COMPUTER CABLE, USB, 16.7FT, GRAY; Cable Assembly Type:USB; Cable Length - Imperial:16.7ft; Cable Length - Metric:5m; Connector Type A:USB A Plug; Connector Type B:Mini USB B Plug; Jacket Color:Grey; Cable Length:16.7ft RoHS Compliant: NA
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Computer Cable, Usb, 16.7Ft, Gray; Cable Assembly Type Keysight Technologies - 09P8821 - Newark, An Avnet Company
Chicago, IL, United States
Computer Cable, Usb, 16.7Ft, Gray; Cable Assembly Type Keysight Technologies
09P8821
Computer Cable, Usb, 16.7Ft, Gray; Cable Assembly Type Keysight Technologies 09P8821
COMPUTER CABLE, USB, 16.7FT, GRAY; Cable Assembly Type:USB; Cable Length - Imperial:16.7ft; Cable Length - Metric:5m; Connector Type A:USB A Plug; Connector Type B:Mini USB B Plug; Jacket Color:Grey; Cable Length:16.7ft RoHS Compliant: NA

COMPUTER CABLE, USB, 16.7FT, GRAY; Cable Assembly Type:USB; Cable Length - Imperial:16.7ft; Cable Length - Metric:5m; Connector Type A:USB A Plug; Connector Type B:Mini USB B Plug; Jacket Color:Grey; Cable Length:16.7ft RoHS Compliant: NA

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 09P8821
Product Name Computer Cable, Usb, 16.7Ft, Gray; Cable Assembly Type Keysight Technologies
Application Computer
Unlock Full Specs
to access all available technical data

Similar Products

Cable - 4 Pin Pogo Charger -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
Specs
Application Power Cable
View Details
Strainsert Cable - MqT4 - Strainsert
Specs
Cable Shielding Braid; Braided
Rated Temperature -58.33 to 250 C (-73 to 482 F)
View Details
System cable - 706-2500/500-300 - WAGO
Specs
Application Instrumentation and Control
Product Type System
Cable Length 9.84 ft (30 dm)
View Details
3 suppliers