Keysight Technologies,Inc. Oscilloscope, 40Mhz, 2 Channel, 200Msps; Product Range Keysight Technologies U1604B/001

Description
OSCILLOSCOPE, 40MHZ, 2 CHANNEL, 200MSPS; Product Range:U1600 Series; Scope Channels:2 Channel; Bandwidth:40MHz; Sampling Rate:100MSPS; Display Memory Depth:125 kpts; Calculated Rise Time:8.8ns; Scope Display Type:LCD Color RoHS Compliant: No
Datasheet
Description
OSCILLOSCOPE, 40MHZ, 2 CHANNEL, 200MSPS; Product Range:U1600 Series; Scope Channels:2 Channel; Bandwidth:40MHz; Sampling Rate:100MSPS; Display Memory Depth:125 kpts; Calculated Rise Time:8.8ns; Scope Display Type:LCD Color RoHS Compliant: No
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Oscilloscope, 40Mhz, 2 Channel, 200Msps; Product Range Keysight Technologies - 55R2346 - Newark, An Avnet Company
Chicago, IL, United States
Oscilloscope, 40Mhz, 2 Channel, 200Msps; Product Range Keysight Technologies
55R2346
Oscilloscope, 40Mhz, 2 Channel, 200Msps; Product Range Keysight Technologies 55R2346
OSCILLOSCOPE, 40MHZ, 2 CHANNEL, 200MSPS; Product Range:U1600 Series; Scope Channels:2 Channel; Bandwidth:40MHz; Sampling Rate:100MSPS; Display Memory Depth:125 kpts; Calculated Rise Time:8.8ns; Scope Display Type:LCD Color RoHS Compliant: No

OSCILLOSCOPE, 40MHZ, 2 CHANNEL, 200MSPS; Product Range:U1600 Series; Scope Channels:2 Channel; Bandwidth:40MHz; Sampling Rate:100MSPS; Display Memory Depth:125 kpts; Calculated Rise Time:8.8ns; Scope Display Type:LCD Color RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Oscilloscopes
Product Number 55R2346
Product Name Oscilloscope, 40Mhz, 2 Channel, 200Msps; Product Range Keysight Technologies
Bandwidth 40 MHz
Unlock Full Specs
to access all available technical data

Similar Products

Measuring Equipment / Oscilloscope - oscillograph-mho3-5004-28042 - TPS Elektronik GmbH
Specs
Bandwidth 500 MHz
Number of Input Channels 4 (# channels)
View Details
HD Digital Storage Oscilloscope - SDS3104X HD - Siglent Technologies NA, Inc.
Specs
Bandwidth 1000 MHz
Number of Input Channels 4 (# channels)
Host Interface USB; 2x USB 3.0 Host,1x USB 2.0 Host , USB 3.0 Device (USBTMC),1000M LAN ((VXI-11/Telnet/Socket/LXI)), External Triger In, Aux Out (Pass/Fail, Trigger Out)
View Details
MSO5054HD 12-Bit 500MHz 4Ch Mixed Signal Oscilloscope - MSO5054HD - Uni-Trend US
Specs
Bandwidth 500 MHz
Number of Input Channels 4 (# channels)
Host Interface USB; USB 3, LAN, HDMI, AUX, EXT, 10MHz REF In/Out
View Details
Active Tuners - MT2000E4-200 - Maury Microwave
Specs
Bandwidth 1000 MHz
View Details