Keysight Technologies,Inc. Digital Multimeter, Handheld, 4.5 Dig; Dmm Functions Keysight Technologies U1281A

Description
DIGITAL MULTIMETER, HANDHELD, 4.5 DIG; DMM Functions:AC/DC Current, AC/DC Voltage, Capacitance, Continuity, Diode, Frequency, Resistance, Temperature; No. of Digits:4.5; DMM Response Type:True RMS; Display Count:60000 RoHS Compliant: Yes
Datasheet
Description
DIGITAL MULTIMETER, HANDHELD, 4.5 DIG; DMM Functions:AC/DC Current, AC/DC Voltage, Capacitance, Continuity, Diode, Frequency, Resistance, Temperature; No. of Digits:4.5; DMM Response Type:True RMS; Display Count:60000 RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Digital Multimeter, Handheld, 4.5 Dig; Dmm Functions Keysight Technologies - 58Y5947 - Newark, An Avnet Company
Chicago, IL, United States
Digital Multimeter, Handheld, 4.5 Dig; Dmm Functions Keysight Technologies
58Y5947
Digital Multimeter, Handheld, 4.5 Dig; Dmm Functions Keysight Technologies 58Y5947
DIGITAL MULTIMETER, HANDHELD, 4.5 DIG; DMM Functions:AC/DC Current, AC/DC Voltage, Capacitance, Continuity, Diode, Frequency, Resistance, Temperature; No. of Digits:4.5; DMM Response Type:True RMS; Display Count:60000 RoHS Compliant: Yes

DIGITAL MULTIMETER, HANDHELD, 4.5 DIG; DMM Functions:AC/DC Current, AC/DC Voltage, Capacitance, Continuity, Diode, Frequency, Resistance, Temperature; No. of Digits:4.5; DMM Response Type:True RMS; Display Count:60000 RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Clamp Meters
Product Number 58Y5947
Product Name Digital Multimeter, Handheld, 4.5 Dig; Dmm Functions Keysight Technologies
Standards and Certifications RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Clamp Meter - PCE-830-3 - PCE Instruments / PCE Americas Inc.
PCE Instruments / PCE Americas Inc.
Specs
Measurement Type AC
Options & Features Battery powered; Data storage/ logging
Standards and Certifications CAT III Safety Protection
View Details
Clamp Meters - 6991744 - RS Components, Ltd.
RS Components, Ltd.
Specs
Measurement Type AC; DC; AC / DC
Standards and Certifications RoHS
Resistance 4 kohms
View Details
UT219PV Solar Pro AC/DC Clamp Meter - UT219PV - Uni-Trend US
Specs
Measurement Type AC; DC
Standards and Certifications RoHS
View Details