Keysight Technologies,Inc. Digital Multimeter, Handheld; Dmm Functions Keysight Technologies U1271A

Description
DIGITAL MULTIMETER, HANDHELD; DMM Functions:AC/DC Current, AC/DC Voltage, Capacitance, Continuity, Frequency, Resistance, Temperature; No. of Digits:4.5; DMM Response Type:True RMS; Display Count:30000; Range Selection:Auto, Manual RoHS Compliant: Yes
Datasheet
Description
DIGITAL MULTIMETER, HANDHELD; DMM Functions:AC/DC Current, AC/DC Voltage, Capacitance, Continuity, Frequency, Resistance, Temperature; No. of Digits:4.5; DMM Response Type:True RMS; Display Count:30000; Range Selection:Auto, Manual RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Digital Multimeter, Handheld; Dmm Functions Keysight Technologies - 84R8257 - Newark, An Avnet Company
Chicago, IL, United States
Digital Multimeter, Handheld; Dmm Functions Keysight Technologies
84R8257
Digital Multimeter, Handheld; Dmm Functions Keysight Technologies 84R8257
DIGITAL MULTIMETER, HANDHELD; DMM Functions:AC/DC Current, AC/DC Voltage, Capacitance, Continuity, Frequency, Resistance, Temperature; No. of Digits:4.5; DMM Response Type:True RMS; Display Count:30000; Range Selection:Auto, Manual RoHS Compliant: Yes

DIGITAL MULTIMETER, HANDHELD; DMM Functions:AC/DC Current, AC/DC Voltage, Capacitance, Continuity, Frequency, Resistance, Temperature; No. of Digits:4.5; DMM Response Type:True RMS; Display Count:30000; Range Selection:Auto, Manual RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Clamp Meters
Product Number 84R8257
Product Name Digital Multimeter, Handheld; Dmm Functions Keysight Technologies
Standards and Certifications RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Clamp Meters - 1232378 - RS Components, Ltd.
RS Components, Ltd.
Specs
Measurement Type AC; DC
Standards and Certifications RoHS
Resistance 1000 kohms
View Details
UT219P AC Digital Power Clamp Meter - UT219P - Uni-Trend US
Specs
Phase Single Phase; Three Phase
Standards and Certifications RoHS
View Details
Clamp on Tester - PCE-CM 3 - PCE Instruments / PCE Americas Inc.
PCE Instruments / PCE Americas Inc.
View Details
Delta 1000/300 Clamp Meter -  - Tinsley Precision Instruments
Tinsley Precision Instruments
Specs
Measurement Type AC / DC
Special Measurement Types Continuity Check
View Details