Keysight Technologies,Inc. Digital Multimeter, Handheld; Dmm Functions Keysight Technologies U1192A

Description
DIGITAL MULTIMETER, HANDHELD; DMM Functions:AC Current, AC/DC Voltage, Capacitance, Continuity, Diode, Frequency, Resistance; Current Measure AC Max:400A; Voltage Measure AC Max:600V; Voltage Measure DC Max:600V; No. of Digits:3.5 RoHS Compliant: No
Datasheet
Description
DIGITAL MULTIMETER, HANDHELD; DMM Functions:AC Current, AC/DC Voltage, Capacitance, Continuity, Diode, Frequency, Resistance; Current Measure AC Max:400A; Voltage Measure AC Max:600V; Voltage Measure DC Max:600V; No. of Digits:3.5 RoHS Compliant: No
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Digital Multimeter, Handheld; Dmm Functions Keysight Technologies - 55T1123 - Newark, An Avnet Company
Chicago, IL, United States
Digital Multimeter, Handheld; Dmm Functions Keysight Technologies
55T1123
Digital Multimeter, Handheld; Dmm Functions Keysight Technologies 55T1123
DIGITAL MULTIMETER, HANDHELD; DMM Functions:AC Current, AC/DC Voltage, Capacitance, Continuity, Diode, Frequency, Resistance; Current Measure AC Max:400A; Voltage Measure AC Max:600V; Voltage Measure DC Max:600V; No. of Digits:3.5 RoHS Compliant: No

DIGITAL MULTIMETER, HANDHELD; DMM Functions:AC Current, AC/DC Voltage, Capacitance, Continuity, Diode, Frequency, Resistance; Current Measure AC Max:400A; Voltage Measure AC Max:600V; Voltage Measure DC Max:600V; No. of Digits:3.5 RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Clamp Meters
Product Number 55T1123
Product Name Digital Multimeter, Handheld; Dmm Functions Keysight Technologies
Measurement Type AC; DC
Unlock Full Specs
to access all available technical data

Similar Products

Clamp Meters - 1233349 - RS Components, Ltd.
RS Components, Ltd.
Specs
Measurement Type AC; DC; AC / DC
Standards and Certifications RoHS
Resistance 0.4000 kohms
View Details
UT256 60A TRMS Fork Clamp Meter - UT256 - Uni-Trend US
Specs
Measurement Type AC; DC
Standards and Certifications RoHS
View Details
Clamp Meter - PCE-DC3 - PCE Instruments / PCE Americas Inc.
PCE Instruments / PCE Americas Inc.
Specs
Measurement Type AC / DC
Options & Features Battery powered
Standards and Certifications CAT III Safety Protection
View Details
Delta 1000/300 Clamp Meter -  - Tinsley Precision Instruments
Tinsley Precision Instruments
Specs
Measurement Type AC / DC
Special Measurement Types Continuity Check
View Details