Keysight Technologies,Inc. Bench Power Supply, 1 Output, 80V, 510A; Power Supply Output Type Keysight Technologies N8931A-REFURB

Description
BENCH POWER SUPPLY, 1 OUTPUT, 80V, 510A; Power Supply Output Type:Programmable; No. of Outputs:1 Output; Output Voltage Min:0V; Output Voltage Max:80V; Output Current Min:0A; Output Current Max:510A; Power Rating:15kW; Plug Type:
Description
BENCH POWER SUPPLY, 1 OUTPUT, 80V, 510A; Power Supply Output Type:Programmable; No. of Outputs:1 Output; Output Voltage Min:0V; Output Voltage Max:80V; Output Current Min:0A; Output Current Max:510A; Power Rating:15kW; Plug Type:

Suppliers

Company
Product
Description
Supplier Links
Bench Power Supply, 1 Output, 80V, 510A; Power Supply Output Type Keysight Technologies - 81AH4932 - Newark, An Avnet Company
Chicago, IL, United States
Bench Power Supply, 1 Output, 80V, 510A; Power Supply Output Type Keysight Technologies
81AH4932
Bench Power Supply, 1 Output, 80V, 510A; Power Supply Output Type Keysight Technologies 81AH4932
BENCH POWER SUPPLY, 1 OUTPUT, 80V, 510A; Power Supply Output Type:Programmable; No. of Outputs:1 Output; Output Voltage Min:0V; Output Voltage Max:80V; Output Current Min:0A; Output Current Max:510A; Power Rating:15kW; Plug Type:

BENCH POWER SUPPLY, 1 OUTPUT, 80V, 510A; Power Supply Output Type:Programmable; No. of Outputs:1 Output; Output Voltage Min:0V; Output Voltage Max:80V; Output Current Min:0A; Output Current Max:510A; Power Rating:15kW; Plug Type:

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Power Supplies
Product Number 81AH4932
Product Name Bench Power Supply, 1 Output, 80V, 510A; Power Supply Output Type Keysight Technologies
DC Output Voltage 0.0 to 80.0 volts
Unlock Full Specs
to access all available technical data

Similar Products

DC to AC Inverters -  - Quantaflex Printed Electronics Inc.
Quantaflex Printed Electronics Inc.
Specs
Type DC/AC Inverter
AC Output Voltage 115.0 volts
Output Frequency 4.00E-4 MHz
View Details
Switching Power Supplies - 1227049 - RS Components, Ltd.
Specs
Type Medical Power Supply
Operating Temperature 0 C (32 F)
Regulatory Compliance RoHS Compliant
View Details