Keysight Technologies,Inc. Power Supply, Bench, Adj, 1O/p, 1Kv; Power Supply Output Type Keysight Technologies N8930A

Description
POWER SUPPLY, BENCH, ADJ, 1O/P, 1KV; Power Supply Output Type:Adjustable; No. of Outputs:1 Output; Output Voltage Min:0V; Output Voltage Max:1kV; Output Current Min:0A; Output Current Max:30A; Power Rating:10kW; Plug Type:- RoHS Compliant: Yes
Datasheet
Description
POWER SUPPLY, BENCH, ADJ, 1O/P, 1KV; Power Supply Output Type:Adjustable; No. of Outputs:1 Output; Output Voltage Min:0V; Output Voltage Max:1kV; Output Current Min:0A; Output Current Max:30A; Power Rating:10kW; Plug Type:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power Supply, Bench, Adj, 1O/p, 1Kv; Power Supply Output Type Keysight Technologies - 99W6073 - Newark, An Avnet Company
Chicago, IL, United States
Power Supply, Bench, Adj, 1O/p, 1Kv; Power Supply Output Type Keysight Technologies
99W6073
Power Supply, Bench, Adj, 1O/p, 1Kv; Power Supply Output Type Keysight Technologies 99W6073
POWER SUPPLY, BENCH, ADJ, 1O/P, 1KV; Power Supply Output Type:Adjustable; No. of Outputs:1 Output; Output Voltage Min:0V; Output Voltage Max:1kV; Output Current Min:0A; Output Current Max:30A; Power Rating:10kW; Plug Type:- RoHS Compliant: Yes

POWER SUPPLY, BENCH, ADJ, 1O/P, 1KV; Power Supply Output Type:Adjustable; No. of Outputs:1 Output; Output Voltage Min:0V; Output Voltage Max:1kV; Output Current Min:0A; Output Current Max:30A; Power Rating:10kW; Plug Type:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Power Supplies
Product Number 99W6073
Product Name Power Supply, Bench, Adj, 1O/p, 1Kv; Power Supply Output Type Keysight Technologies
Regulatory Compliance RoHS Compliant
Unlock Full Specs
to access all available technical data

Similar Products

CRT Power Supply - CRS110G50 - Voltage Multipliers, Inc.
Voltage Multipliers, Inc.
Specs
Type High Voltage
Applications Instrumentation, CRT Displays
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Power Supply / Desktop Adapter - fsp090-abcn2-medion-19733 - TPS Elektronik GmbH
Specs
Type DC Power Supply; Computer Power Supply
Form Factor Desktop / Free Standing
AC Output Current 4.74 amps
View Details