Keysight Technologies,Inc. Power Supply, Dc, 300V, 5.1Kw; Power Supply Output Type Keysight Technologies N8761A-861-208

Description
POWER SUPPLY, DC, 300V, 5.1KW; Power Supply Output Type:Programmable; No. of Outputs:1 Output; Output Voltage Min:0V; Output Voltage Max:300V; Output Current Min:0A; Output Current Max:17A; Power Rating:5.1kW; Plug Type:- RoHS Compliant: Yes
Datasheet
Description
POWER SUPPLY, DC, 300V, 5.1KW; Power Supply Output Type:Programmable; No. of Outputs:1 Output; Output Voltage Min:0V; Output Voltage Max:300V; Output Current Min:0A; Output Current Max:17A; Power Rating:5.1kW; Plug Type:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power Supply, Dc, 300V, 5.1Kw; Power Supply Output Type Keysight Technologies - 10R2051 - Newark, An Avnet Company
Chicago, IL, United States
Power Supply, Dc, 300V, 5.1Kw; Power Supply Output Type Keysight Technologies
10R2051
Power Supply, Dc, 300V, 5.1Kw; Power Supply Output Type Keysight Technologies 10R2051
POWER SUPPLY, DC, 300V, 5.1KW; Power Supply Output Type:Programmable; No. of Outputs:1 Output; Output Voltage Min:0V; Output Voltage Max:300V; Output Current Min:0A; Output Current Max:17A; Power Rating:5.1kW; Plug Type:- RoHS Compliant: Yes

POWER SUPPLY, DC, 300V, 5.1KW; Power Supply Output Type:Programmable; No. of Outputs:1 Output; Output Voltage Min:0V; Output Voltage Max:300V; Output Current Min:0A; Output Current Max:17A; Power Rating:5.1kW; Plug Type:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Power Supplies
Product Number 10R2051
Product Name Power Supply, Dc, 300V, 5.1Kw; Power Supply Output Type Keysight Technologies
Regulatory Compliance RoHS Compliant
Unlock Full Specs
to access all available technical data

Similar Products

PSH3-30-220 Bench-top Power Supply - PSH3-30-220 - Placid Industries, Inc.
Specs
Type DC Power Supply
Form Factor Desktop / Free Standing
DC Output Voltage 30.0 volts
View Details
Current Source Power Unit - 4114B1 - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Type Current Source
View Details
DC Power Supplies, Asterion DC ASM Series -  - AMETEK Programmable Power
Specs
Type DC Power Supply
AC Output Voltage ? to 600.0 volts
DC Output Power 1700 watts
View Details