Keysight Technologies,Inc. Power Supply, Programmable, 1O/p, 65A, 80V; Power Supply Output Type Keysight Technologies N8758A

Description
POWER SUPPLY, PROGRAMMABLE, 1O/P, 65A, 80V; Power Supply Output Type:Programmable; Output Voltage Min:0V; Output Voltage Max:80V; Output Current Max:65A; Product Range:N8700 Series; Manufacturer Warranty:3 Years; Power Rating:5.2kW RoHS Compliant: Yes
Datasheet
Description
POWER SUPPLY, PROGRAMMABLE, 1O/P, 65A, 80V; Power Supply Output Type:Programmable; Output Voltage Min:0V; Output Voltage Max:80V; Output Current Max:65A; Product Range:N8700 Series; Manufacturer Warranty:3 Years; Power Rating:5.2kW RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power Supply, Programmable, 1O/p, 65A, 80V; Power Supply Output Type Keysight Technologies - 52R2471 - Newark, An Avnet Company
Chicago, IL, United States
Power Supply, Programmable, 1O/p, 65A, 80V; Power Supply Output Type Keysight Technologies
52R2471
Power Supply, Programmable, 1O/p, 65A, 80V; Power Supply Output Type Keysight Technologies 52R2471
POWER SUPPLY, PROGRAMMABLE, 1O/P, 65A, 80V; Power Supply Output Type:Programmable; Output Voltage Min:0V; Output Voltage Max:80V; Output Current Max:65A; Product Range:N8700 Series; Manufacturer Warranty:3 Years; Power Rating:5.2kW RoHS Compliant: Yes

POWER SUPPLY, PROGRAMMABLE, 1O/P, 65A, 80V; Power Supply Output Type:Programmable; Output Voltage Min:0V; Output Voltage Max:80V; Output Current Max:65A; Product Range:N8700 Series; Manufacturer Warranty:3 Years; Power Rating:5.2kW RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Power Supplies
Product Number 52R2471
Product Name Power Supply, Programmable, 1O/p, 65A, 80V; Power Supply Output Type Keysight Technologies
Regulatory Compliance RoHS Compliant
Unlock Full Specs
to access all available technical data

Similar Products

CRT Power Supply - CRS110G50 - Voltage Multipliers, Inc.
Voltage Multipliers, Inc.
Specs
Type High Voltage
Applications Instrumentation, CRT Displays
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Programmable Power / 3U Programmable DC Power - ea-elr-11000-30-3u-27159 - TPS Elektronik GmbH
Specs
Form Factor Rack Mount
AC Output Voltage 0.0 to 1000.0 volts
AC Output Current 0.0 to 30 amps
View Details