Keysight Technologies,Inc. Power Supply, Dc, 40V, 5Kw; Power Supply Output Type Keysight Technologies N8756A-861-208

Description
POWER SUPPLY, DC, 40V, 5KW; Power Supply Output Type:Programmable; No. of Outputs:1 Output; Output Voltage Min:0V; Output Voltage Max:40V; Output Current Min:0A; Output Current Max:125A; Power Rating:5kW; Supply Voltage Min:170VAC RoHS Compliant: Yes
Datasheet
Description
POWER SUPPLY, DC, 40V, 5KW; Power Supply Output Type:Programmable; No. of Outputs:1 Output; Output Voltage Min:0V; Output Voltage Max:40V; Output Current Min:0A; Output Current Max:125A; Power Rating:5kW; Supply Voltage Min:170VAC RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power Supply, Dc, 40V, 5Kw; Power Supply Output Type Keysight Technologies - 10R2046 - Newark, An Avnet Company
Chicago, IL, United States
Power Supply, Dc, 40V, 5Kw; Power Supply Output Type Keysight Technologies
10R2046
Power Supply, Dc, 40V, 5Kw; Power Supply Output Type Keysight Technologies 10R2046
POWER SUPPLY, DC, 40V, 5KW; Power Supply Output Type:Programmable; No. of Outputs:1 Output; Output Voltage Min:0V; Output Voltage Max:40V; Output Current Min:0A; Output Current Max:125A; Power Rating:5kW; Supply Voltage Min:170VAC RoHS Compliant: Yes

POWER SUPPLY, DC, 40V, 5KW; Power Supply Output Type:Programmable; No. of Outputs:1 Output; Output Voltage Min:0V; Output Voltage Max:40V; Output Current Min:0A; Output Current Max:125A; Power Rating:5kW; Supply Voltage Min:170VAC RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Power Supplies
Product Number 10R2046
Product Name Power Supply, Dc, 40V, 5Kw; Power Supply Output Type Keysight Technologies
Regulatory Compliance RoHS Compliant
Unlock Full Specs
to access all available technical data

Similar Products

Industrial Power Supply - SDR-240-48 - Volktek Corporation
Specs
Operating Temperature -25 to 70 C (-13 to 158 F)
DC Output Voltage 48.0 volts
DC Output Current 5 amps
View Details
Power supply unit - power supply unit - BARTEC
Specs
Operating Temperature -29 to 4 C (-20 to 40 F)
View Details
Current Source Power Unit - 4102C - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Type Current Source
View Details
PST3-24-110 Enclosed Power Supply - PST3-24-110 - Placid Industries, Inc.
Specs
Type DC Power Supply
DC Output Voltage 24.0 volts
DC Output Current 3 amps
View Details