Keysight Technologies,Inc. Power Supply, Programmable, 1O/p, 250A, 20V; Power Supply Output Type Keysight Technologies N8754A

Description
POWER SUPPLY, PROGRAMMABLE, 1O/P, 250A, 20V; Power Supply Output Type:Programmable; Output Voltage Min:0V; Output Voltage Max:20V; Output Current Max:250A; Product Range:N8700 Series; Manufacturer Warranty:3 Years; No. of Outputs:1 RoHS Compliant: Yes
Description
POWER SUPPLY, PROGRAMMABLE, 1O/P, 250A, 20V; Power Supply Output Type:Programmable; Output Voltage Min:0V; Output Voltage Max:20V; Output Current Max:250A; Product Range:N8700 Series; Manufacturer Warranty:3 Years; No. of Outputs:1 RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Power Supply, Programmable, 1O/p, 250A, 20V; Power Supply Output Type Keysight Technologies - 77R2084 - Newark, An Avnet Company
Chicago, IL, United States
Power Supply, Programmable, 1O/p, 250A, 20V; Power Supply Output Type Keysight Technologies
77R2084
Power Supply, Programmable, 1O/p, 250A, 20V; Power Supply Output Type Keysight Technologies 77R2084
POWER SUPPLY, PROGRAMMABLE, 1O/P, 250A, 20V; Power Supply Output Type:Programmable; Output Voltage Min:0V; Output Voltage Max:20V; Output Current Max:250A; Product Range:N8700 Series; Manufacturer Warranty:3 Years; No. of Outputs:1 RoHS Compliant: Yes

POWER SUPPLY, PROGRAMMABLE, 1O/P, 250A, 20V; Power Supply Output Type:Programmable; Output Voltage Min:0V; Output Voltage Max:20V; Output Current Max:250A; Product Range:N8700 Series; Manufacturer Warranty:3 Years; No. of Outputs:1 RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Power Supplies
Product Number 77R2084
Product Name Power Supply, Programmable, 1O/p, 250A, 20V; Power Supply Output Type Keysight Technologies
Regulatory Compliance RoHS Compliant
Unlock Full Specs
to access all available technical data

Similar Products

CRT Power Supply - CRS110G50 - Voltage Multipliers, Inc.
Voltage Multipliers, Inc.
Specs
Type High Voltage
Applications Instrumentation, CRT Displays
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Programmable Power / 4U Programmable DC Power - ea-elr-11500-60-4u-27146 - TPS Elektronik GmbH
Specs
Form Factor Rack Mount
AC Output Voltage 0.0 to 1500.0 volts
AC Output Current 0.0 to 60 amps
View Details
Gold Box
Specs
Type Current Source; DC Power Supply; AC/DC Converter
Technology Linear Power Supply
Form Factor DIN Rail; Wall Mount
View Details