Keysight Technologies,Inc. Power Supply Cal W/du, Prog, 55A, 60V; Power Supply Output Type Keysight Technologies N8737A CAL DU

Description
POWER SUPPLY CAL W/DU, PROG, 55A, 60V; Power Supply Output Type:Programmable; No. of Outputs:1 Output; Output Voltage Min:0V; Output Voltage Max:60V; Output Current Min:0A; Output Current Max:55A; Power Rating:3.3kW; Plug Type:- RoHS Compliant: Yes
Datasheet
Description
POWER SUPPLY CAL W/DU, PROG, 55A, 60V; Power Supply Output Type:Programmable; No. of Outputs:1 Output; Output Voltage Min:0V; Output Voltage Max:60V; Output Current Min:0A; Output Current Max:55A; Power Rating:3.3kW; Plug Type:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power Supply Cal W/du, Prog, 55A, 60V; Power Supply Output Type Keysight Technologies - 42AC0472 - Newark, An Avnet Company
Chicago, IL, United States
Power Supply Cal W/du, Prog, 55A, 60V; Power Supply Output Type Keysight Technologies
42AC0472
Power Supply Cal W/du, Prog, 55A, 60V; Power Supply Output Type Keysight Technologies 42AC0472
POWER SUPPLY CAL W/DU, PROG, 55A, 60V; Power Supply Output Type:Programmable; No. of Outputs:1 Output; Output Voltage Min:0V; Output Voltage Max:60V; Output Current Min:0A; Output Current Max:55A; Power Rating:3.3kW; Plug Type:- RoHS Compliant: Yes

POWER SUPPLY CAL W/DU, PROG, 55A, 60V; Power Supply Output Type:Programmable; No. of Outputs:1 Output; Output Voltage Min:0V; Output Voltage Max:60V; Output Current Min:0A; Output Current Max:55A; Power Rating:3.3kW; Plug Type:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Power Supplies
Product Number 42AC0472
Product Name Power Supply Cal W/du, Prog, 55A, 60V; Power Supply Output Type Keysight Technologies
Regulatory Compliance RoHS Compliant
Unlock Full Specs
to access all available technical data

Similar Products

Rad-Hard PCB Based DC-DC Converters - MLN - Micross Components, Inc.
Specs
Type DC-DC Converter
Applications Rad-Hard PCB Based DC-DC Converters
DC Output Power 5 watts
View Details
German IGBT Electroplating Rectifier 1000A 3000A 6000A 8000A 12V Rectifier for Metal Pulse Plating - No.1601569966893 - Shenzhen Xingkerong Technology Co., Ltd
Specs
Type Current Source; DC Power Supply; DC Power System; AC / DC Adapter; Rectifier; AC/DC Converter; High Voltage; Medical Power Supply; Laser Power Supply
Technology Switching Power Supply; SCR Power Supply; IGBT
Form Factor Desktop / Free Standing
View Details