Keysight Technologies,Inc. Power Supply, Programmable, 1O/p, 85A, 40V; Power Supply Output Type Keysight Technologies N8736A

Description
POWER SUPPLY, PROGRAMMABLE, 1O/P, 85A, 40V; Power Supply Output Type:Programmable; Output Voltage Min:0V; Output Voltage Max:40V; Output Current Max:85A; Product Range:N8700 Series; Manufacturer Warranty:3 Years; No. of Outputs:1 RoHS Compliant: Yes
Datasheet
Description
POWER SUPPLY, PROGRAMMABLE, 1O/P, 85A, 40V; Power Supply Output Type:Programmable; Output Voltage Min:0V; Output Voltage Max:40V; Output Current Max:85A; Product Range:N8700 Series; Manufacturer Warranty:3 Years; No. of Outputs:1 RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power Supply, Programmable, 1O/p, 85A, 40V; Power Supply Output Type Keysight Technologies - 77R2078 - Newark, An Avnet Company
Chicago, IL, United States
Power Supply, Programmable, 1O/p, 85A, 40V; Power Supply Output Type Keysight Technologies
77R2078
Power Supply, Programmable, 1O/p, 85A, 40V; Power Supply Output Type Keysight Technologies 77R2078
POWER SUPPLY, PROGRAMMABLE, 1O/P, 85A, 40V; Power Supply Output Type:Programmable; Output Voltage Min:0V; Output Voltage Max:40V; Output Current Max:85A; Product Range:N8700 Series; Manufacturer Warranty:3 Years; No. of Outputs:1 RoHS Compliant: Yes

POWER SUPPLY, PROGRAMMABLE, 1O/P, 85A, 40V; Power Supply Output Type:Programmable; Output Voltage Min:0V; Output Voltage Max:40V; Output Current Max:85A; Product Range:N8700 Series; Manufacturer Warranty:3 Years; No. of Outputs:1 RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Power Supplies
Product Number 77R2078
Product Name Power Supply, Programmable, 1O/p, 85A, 40V; Power Supply Output Type Keysight Technologies
Regulatory Compliance RoHS Compliant
Unlock Full Specs
to access all available technical data

Similar Products

UDP6730 360W Basic DC Switching Power Supply 40V/30A - UDP6730 - Uni-Trend US
Specs
Type DC Power Supply
Technology Switching Power Supply
DC Output Voltage 40.0 volts
View Details
AC DC Desktop, Wall Power Adapters - WSU060-2000-R-ND - DigiKey
Specs
Type 1
Form Factor Wall Mount
Operating Temperature 0 to 40 C (32 to 104 F)
View Details
2 suppliers
Programmable Switching DC Power Supply - SPS5085X - Siglent Technologies NA, Inc.
Specs
Type DC Power Supply
Technology Switching Power Supply
Form Factor Desktop / Free Standing
View Details
PSH5-30-110 Bench-top Power Supply - PSH5-30-110 - Placid Industries, Inc.
Specs
Type DC Power Supply
Form Factor Desktop / Free Standing
DC Output Voltage 30.0 volts
View Details