Keysight Technologies,Inc. Power Supply, Dc, 20V, 3.3Kw; Power Supply Output Type Keysight Technologies N8734A-861-208

Description
POWER SUPPLY, DC, 20V, 3.3KW; Power Supply Output Type:Programmable; No. of Outputs:1 Output; Output Voltage Min:0V; Output Voltage Max:20V; Output Current Min:0A; Output Current Max:165A; Power Rating:3.3kW; Plug Type:-; Height:88mmRoHS Compliant: Yes
Datasheet
Description
POWER SUPPLY, DC, 20V, 3.3KW; Power Supply Output Type:Programmable; No. of Outputs:1 Output; Output Voltage Min:0V; Output Voltage Max:20V; Output Current Min:0A; Output Current Max:165A; Power Rating:3.3kW; Plug Type:-; Height:88mmRoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power Supply, Dc, 20V, 3.3Kw; Power Supply Output Type Keysight Technologies - 10R2027 - Newark, An Avnet Company
Chicago, IL, United States
Power Supply, Dc, 20V, 3.3Kw; Power Supply Output Type Keysight Technologies
10R2027
Power Supply, Dc, 20V, 3.3Kw; Power Supply Output Type Keysight Technologies 10R2027
POWER SUPPLY, DC, 20V, 3.3KW; Power Supply Output Type:Programmable; No. of Outputs:1 Output; Output Voltage Min:0V; Output Voltage Max:20V; Output Current Min:0A; Output Current Max:165A; Power Rating:3.3kW; Plug Type:-; Height:88mmRoHS Compliant: Yes

POWER SUPPLY, DC, 20V, 3.3KW; Power Supply Output Type:Programmable; No. of Outputs:1 Output; Output Voltage Min:0V; Output Voltage Max:20V; Output Current Min:0A; Output Current Max:165A; Power Rating:3.3kW; Plug Type:-; Height:88mmRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Power Supplies
Product Number 10R2027
Product Name Power Supply, Dc, 20V, 3.3Kw; Power Supply Output Type Keysight Technologies
DC Output Voltage 0.0 to 20.0 volts
Unlock Full Specs
to access all available technical data

Similar Products

Industrial Power Supply - SDR-240-48 - Volktek Corporation
Specs
Operating Temperature -25 to 70 C (-13 to 158 F)
DC Output Voltage 48.0 volts
DC Output Current 5 amps
View Details
Power supply unit - power supply unit - BARTEC
Specs
Operating Temperature -29 to 4 C (-20 to 40 F)
View Details
Current Source Power Unit - 4007 - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Type Current Source
View Details
PST4-24-110 Enclosed Power Supply - PST4-24-110 - Placid Industries, Inc.
Specs
Type DC Power Supply
DC Output Voltage 24.0 volts
DC Output Current 4 amps
View Details