Pyromation Thermocouple Cerite-III

Description
Cerite® III thermocouples are provided with a protection tube, integral thermocouple element with 36" of high temperature 704 ºC [1300 °F] fiberglass leads, and a 1/2" NPT steel male face bushing for use in mounting. Cerite® III thermocouple construction: Phosphate bonded refractory material containing 85% alumina, 4% silica, and other trace elements around a 1/4" NPT steel pipe, containing an integral stainless steel sheathed magnesium oxide (MgO) insulated thermocouple element. Cerite® III thermocouple application: For use in molten non-ferrous metals, specifically molten aluminum and zinc. It has excellent non-wetting properties, allowing easy slag removal, and the small diameter provides fast thermal response to process temperature changes. These thermocouple assemblies provide good resistance to thermal shock and mechanical breakage. Cerite® III thermocouple operation: The refractory material is rated at 1538 ºC [2800 ºF] however, its use as a Cerite® III thermocouple assembly is generally limited to 815 °C [1500 °F] maximum. Protection tube pre-heating and slow immersion into the process is recommended.
Request a Quote Datasheet
Description
Cerite® III thermocouples are provided with a protection tube, integral thermocouple element with 36" of high temperature 704 ºC [1300 °F] fiberglass leads, and a 1/2" NPT steel male face bushing for use in mounting. Cerite® III thermocouple construction: Phosphate bonded refractory material containing 85% alumina, 4% silica, and other trace elements around a 1/4" NPT steel pipe, containing an integral stainless steel sheathed magnesium oxide (MgO) insulated thermocouple element. Cerite® III thermocouple application: For use in molten non-ferrous metals, specifically molten aluminum and zinc. It has excellent non-wetting properties, allowing easy slag removal, and the small diameter provides fast thermal response to process temperature changes. These thermocouple assemblies provide good resistance to thermal shock and mechanical breakage. Cerite® III thermocouple operation: The refractory material is rated at 1538 ºC [2800 ºF] however, its use as a Cerite® III thermocouple assembly is generally limited to 815 °C [1500 °F] maximum. Protection tube pre-heating and slow immersion into the process is recommended.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Thermocouple - Cerite-III - Pyromation
Fort Wayne, IN, United States
Thermocouple
Cerite-III
Thermocouple Cerite-III
Cerite® III thermocouples are provided with a protection tube, integral thermocouple element with 36" of high temperature 704 ºC [1300 °F] fiberglass leads, and a 1/2" NPT steel male face bushing for use in mounting. Cerite® III thermocouple construction: Phosphate bonded refractory material containing 85% alumina, 4% silica, and other trace elements around a 1/4" NPT steel pipe, containing an integral stainless steel sheathed magnesium oxide (MgO) insulated thermocouple element. Cerite® III thermocouple application: For use in molten non-ferrous metals, specifically molten aluminum and zinc. It has excellent non-wetting properties, allowing easy slag removal, and the small diameter provides fast thermal response to process temperature changes. These thermocouple assemblies provide good resistance to thermal shock and mechanical breakage. Cerite® III thermocouple operation: The refractory material is rated at 1538 ºC [2800 ºF] however, its use as a Cerite® III thermocouple assembly is generally limited to 815 °C [1500 °F] maximum. Protection tube pre-heating and slow immersion into the process is recommended.

Cerite® III thermocouples are provided with a protection tube, integral thermocouple element with 36" of high temperature 704 ºC [1300 °F] fiberglass leads, and a 1/2" NPT steel male face bushing for use in mounting.

Cerite® III thermocouple construction: Phosphate bonded refractory material containing 85% alumina, 4% silica, and other trace elements around a 1/4" NPT steel pipe, containing an integral stainless steel sheathed magnesium oxide (MgO) insulated thermocouple element.

Cerite® III thermocouple application: For use in molten non-ferrous metals, specifically molten aluminum and zinc. It has excellent non-wetting properties, allowing easy slag removal, and the small diameter provides fast thermal response to process temperature changes. These thermocouple assemblies provide good resistance to thermal shock and mechanical breakage.

Cerite® III thermocouple operation: The refractory material is rated at 1538 ºC [2800 ºF] however, its use as a Cerite® III thermocouple assembly is generally limited to 815 °C [1500 °F] maximum. Protection tube pre-heating and slow immersion into the process is recommended.

Supplier's Site Datasheet

Technical Specifications

  Pyromation
Product Category Thermocouple Elements
Product Number Cerite-III
Product Name Thermocouple
Thermocouple Type K
Unlock Full Specs
to access all available technical data

Similar Products

Noble Metal Thermocouple Element - Industrial -  - Pyromation
Specs
Thermocouple Type B (optional feature); S (optional feature); R (optional feature)
Length 12 to 36 inch (305 to 914 mm)
Style Bare Wire (optional feature); Other (optional feature)
View Details