Keysight Technologies,Inc. Conn, 3.5Mm Plug-Jack, Elec Cal Module; Rf Test Component Type Keysight Technologies N7555A-3MF

Description
CONN, 3.5MM PLUG-JACK, ELEC CAL MODULE; RF Test Component Type:Connector; Frequency:26.5GHz; Impedance:-; Continuous RF Input Power Max:-; For Use With:Keysight N7555A Electronic Calibration Module; Product Range:N755xA Series RoHS Compliant: Yes
Datasheet
Description
CONN, 3.5MM PLUG-JACK, ELEC CAL MODULE; RF Test Component Type:Connector; Frequency:26.5GHz; Impedance:-; Continuous RF Input Power Max:-; For Use With:Keysight N7555A Electronic Calibration Module; Product Range:N755xA Series RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Conn, 3.5Mm Plug-Jack, Elec Cal Module; Rf Test Component Type Keysight Technologies - 14AC6360 - Newark, An Avnet Company
Chicago, IL, United States
Conn, 3.5Mm Plug-Jack, Elec Cal Module; Rf Test Component Type Keysight Technologies
14AC6360
Conn, 3.5Mm Plug-Jack, Elec Cal Module; Rf Test Component Type Keysight Technologies 14AC6360
CONN, 3.5MM PLUG-JACK, ELEC CAL MODULE; RF Test Component Type:Connector; Frequency:26.5GHz; Impedance:-; Continuous RF Input Power Max:-; For Use With:Keysight N7555A Electronic Calibration Module; Product Range:N755xA Series RoHS Compliant: Yes

CONN, 3.5MM PLUG-JACK, ELEC CAL MODULE; RF Test Component Type:Connector; Frequency:26.5GHz; Impedance:-; Continuous RF Input Power Max:-; For Use With:Keysight N7555A Electronic Calibration Module; Product Range:N755xA Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 14AC6360
Product Name Conn, 3.5Mm Plug-Jack, Elec Cal Module; Rf Test Component Type Keysight Technologies
Unlock Full Specs
to access all available technical data

Similar Products

Amphenol STAR-LINE EX - amphenol connectors starline ex series - BARTEC
Specs
Connector Type Circular / Cylindrical Connectors
Voltage Rating 1000 volts
Current Rating 1135.0 amps
View Details
Powerpole ® 15-45 25A Vertical PCB Contacts Tin Plated Low Mating Force 44.7mm, Low Detent - 1377G4 - Anderson Power Products
Specs
Current Rating 45.0 to 55.0 amps
Contact Size (AWG) 20 AWG
View Details
3 suppliers
Power Entry Modules (PEM) - 486-4965-ND - DigiKey
Specs
Mounting Panel Mount, Flange
Voltage Rating 250 volts
Current Rating 10.0 amps
View Details
2 suppliers