Keysight Technologies,Inc. Conn, 3.5Mm Plug-Plug, Elec Cal Module; Rf Test Component Type Keysight Technologies N7550A-3MM

Description
CONN, 3.5MM PLUG-PLUG, ELEC CAL MODULE; RF Test Component Type:Connector; Frequency:4GHz; Impedance:-; Continuous RF Input Power Max:-; For Use With:Keysight N7550A Electronic Calibration Module; Product Range:N755xA Series RoHS Compliant: Yes
Datasheet
Description
CONN, 3.5MM PLUG-PLUG, ELEC CAL MODULE; RF Test Component Type:Connector; Frequency:4GHz; Impedance:-; Continuous RF Input Power Max:-; For Use With:Keysight N7550A Electronic Calibration Module; Product Range:N755xA Series RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Conn, 3.5Mm Plug-Plug, Elec Cal Module; Rf Test Component Type Keysight Technologies - 14AC6327 - Newark, An Avnet Company
Chicago, IL, United States
Conn, 3.5Mm Plug-Plug, Elec Cal Module; Rf Test Component Type Keysight Technologies
14AC6327
Conn, 3.5Mm Plug-Plug, Elec Cal Module; Rf Test Component Type Keysight Technologies 14AC6327
CONN, 3.5MM PLUG-PLUG, ELEC CAL MODULE; RF Test Component Type:Connector; Frequency:4GHz; Impedance:-; Continuous RF Input Power Max:-; For Use With:Keysight N7550A Electronic Calibration Module; Product Range:N755xA Series RoHS Compliant: Yes

CONN, 3.5MM PLUG-PLUG, ELEC CAL MODULE; RF Test Component Type:Connector; Frequency:4GHz; Impedance:-; Continuous RF Input Power Max:-; For Use With:Keysight N7550A Electronic Calibration Module; Product Range:N755xA Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 14AC6327
Product Name Conn, 3.5Mm Plug-Plug, Elec Cal Module; Rf Test Component Type Keysight Technologies
Unlock Full Specs
to access all available technical data

Similar Products

Hybrid Power Straight Press Fit Type Edge Card Connector - 80306-2A1S24P111ACB30PA - Rego Electronics Inc.
Specs
Connector Type Board Mount Connector; Card Edge Connector
Gender Female / Jack
Termination Through Hole
View Details
Connector - Magnetic Pin Connector -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
Specs
Termination Magnetic
Voltage Rating 12 volts
Current Rating 1.0 to 3.0 amps
View Details
Hermetic Bulkhead Connector - 26064 - Douglas Electrical Components
Douglas Electrical Components
Specs
Connector Type Coaxial Connector; Military Connector
Mounting Bulkhead
Contact Size (AWG) 20 AWG
View Details
RJ45 For 4 Pair Cables Shielded CAT 6, Plug w/ATUM Strain Relief (fits Amphenol (RJF) ruggedized backshell) - 110361 - PIC Wire & Cable
Specs
Connector Type Modular Connector and RJ Connector
Gender Male / Plug
Geometry Straight
View Details