Keysight Technologies,Inc. Conn, 3.5Mm Plug-Jack, Elec Cal Module; Rf Test Component Type Keysight Technologies N7550A-3MF

Description
CONN, 3.5MM PLUG-JACK, ELEC CAL MODULE; RF Test Component Type:Connector; Frequency:4GHz; Impedance:-; Continuous RF Input Power Max:-; For Use With:Keysight N7550A Electronic Calibration Module; Product Range:N755xA Series RoHS Compliant: Yes
Datasheet
Description
CONN, 3.5MM PLUG-JACK, ELEC CAL MODULE; RF Test Component Type:Connector; Frequency:4GHz; Impedance:-; Continuous RF Input Power Max:-; For Use With:Keysight N7550A Electronic Calibration Module; Product Range:N755xA Series RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Conn, 3.5Mm Plug-Jack, Elec Cal Module; Rf Test Component Type Keysight Technologies - 14AC6326 - Newark, An Avnet Company
Chicago, IL, United States
Conn, 3.5Mm Plug-Jack, Elec Cal Module; Rf Test Component Type Keysight Technologies
14AC6326
Conn, 3.5Mm Plug-Jack, Elec Cal Module; Rf Test Component Type Keysight Technologies 14AC6326
CONN, 3.5MM PLUG-JACK, ELEC CAL MODULE; RF Test Component Type:Connector; Frequency:4GHz; Impedance:-; Continuous RF Input Power Max:-; For Use With:Keysight N7550A Electronic Calibration Module; Product Range:N755xA Series RoHS Compliant: Yes

CONN, 3.5MM PLUG-JACK, ELEC CAL MODULE; RF Test Component Type:Connector; Frequency:4GHz; Impedance:-; Continuous RF Input Power Max:-; For Use With:Keysight N7550A Electronic Calibration Module; Product Range:N755xA Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 14AC6326
Product Name Conn, 3.5Mm Plug-Jack, Elec Cal Module; Rf Test Component Type Keysight Technologies
Unlock Full Specs
to access all available technical data

Similar Products

Amphenol AMPHE-EX - amphenol connectors amphe ex series - BARTEC
Specs
Connector Type Circular / Cylindrical Connectors
View Details
Powerpole ® 120/SB ® 120 Silver Contact #6 AWG - 1319G6 - Anderson Power Products
Specs
Mounting Inline, Panel/Bulkhead
Current Rating 55.0 to 120.0 amps
View Details
3 suppliers
Power Entry Modules (PEM) - 486-3-104-204-ND - DigiKey
Specs
Mounting Panel Mount, Flange
Voltage Rating 250 volts
Current Rating 4.0 amps
View Details