Keysight Technologies,Inc. Dc Electronic Load Module, 60V/20A, 100W; Product Range Keysight Technologies N6791A-DEMO

Description
DC ELECTRONIC LOAD MODULE, 60V/20A, 100W; Product Range:N6700 Series; Power Rating:100W; DC Load Type:Programmable; Operating Voltage Min:0V; Operating Voltage Max:60V; Operating Current Max:20A; Manufacturer Warranty:3 Years RoHS Compliant: Yes
Description
DC ELECTRONIC LOAD MODULE, 60V/20A, 100W; Product Range:N6700 Series; Power Rating:100W; DC Load Type:Programmable; Operating Voltage Min:0V; Operating Voltage Max:60V; Operating Current Max:20A; Manufacturer Warranty:3 Years RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Dc Electronic Load Module, 60V/20A, 100W; Product Range Keysight Technologies - 99AC0433 - Newark, An Avnet Company
Chicago, IL, United States
Dc Electronic Load Module, 60V/20A, 100W; Product Range Keysight Technologies
99AC0433
Dc Electronic Load Module, 60V/20A, 100W; Product Range Keysight Technologies 99AC0433
DC ELECTRONIC LOAD MODULE, 60V/20A, 100W; Product Range:N6700 Series; Power Rating:100W; DC Load Type:Programmable; Operating Voltage Min:0V; Operating Voltage Max:60V; Operating Current Max:20A; Manufacturer Warranty:3 Years RoHS Compliant: Yes

DC ELECTRONIC LOAD MODULE, 60V/20A, 100W; Product Range:N6700 Series; Power Rating:100W; DC Load Type:Programmable; Operating Voltage Min:0V; Operating Voltage Max:60V; Operating Current Max:20A; Manufacturer Warranty:3 Years RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Power Supplies
Product Number 99AC0433
Product Name Dc Electronic Load Module, 60V/20A, 100W; Product Range Keysight Technologies
Regulatory Compliance RoHS Compliant
Unlock Full Specs
to access all available technical data

Similar Products

DC-DC EQUALIZER MIL -  - Micropower LLC
Specs
Type DC-DC Converter
Features IP67
DC Output Voltage 12.0 volts
View Details
AC AC Wall Power Adapters - WAU090-1200-G-ND - DigiKey
Specs
Type 1
Form Factor Wall Mount
Operating Temperature -10 to 40 C (14 to 104 F)
View Details