Keysight Technologies,Inc. Dc Power Module, 150V, 2A, 300W; Output Power Max Keysight Technologies N6777A

Description
DC POWER MODULE, 150V, 2A, 300W; Output Power Max:300W; Power Supply Output Type:Programmable; Output Voltage Min:0V; Output Voltage Max:150V; Output Current Max:2A; Product Range:N6700 Series; Height:6.968"; Length:16.756" RoHS Compliant: Yes
Datasheet
Description
DC POWER MODULE, 150V, 2A, 300W; Output Power Max:300W; Power Supply Output Type:Programmable; Output Voltage Min:0V; Output Voltage Max:150V; Output Current Max:2A; Product Range:N6700 Series; Height:6.968"; Length:16.756" RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Dc Power Module, 150V, 2A, 300W; Output Power Max Keysight Technologies - 76T8607 - Newark, An Avnet Company
Chicago, IL, United States
Dc Power Module, 150V, 2A, 300W; Output Power Max Keysight Technologies
76T8607
Dc Power Module, 150V, 2A, 300W; Output Power Max Keysight Technologies 76T8607
DC POWER MODULE, 150V, 2A, 300W; Output Power Max:300W; Power Supply Output Type:Programmable; Output Voltage Min:0V; Output Voltage Max:150V; Output Current Max:2A; Product Range:N6700 Series; Height:6.968"; Length:16.756" RoHS Compliant: Yes

DC POWER MODULE, 150V, 2A, 300W; Output Power Max:300W; Power Supply Output Type:Programmable; Output Voltage Min:0V; Output Voltage Max:150V; Output Current Max:2A; Product Range:N6700 Series; Height:6.968"; Length:16.756" RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Power Supplies
Product Number 76T8607
Product Name Dc Power Module, 150V, 2A, 300W; Output Power Max Keysight Technologies
Regulatory Compliance RoHS Compliant
Unlock Full Specs
to access all available technical data

Similar Products

DC to AC Inverters -  - Quantaflex Printed Electronics Inc.
Quantaflex Printed Electronics Inc.
Specs
Type DC/AC Inverter
AC Output Voltage 115.0 volts
Output Frequency 4.00E-4 MHz
View Details
LN-Series - LN005RIP010 - IMI Life Science
IMI Life Science
Specs
Applications Analytical
DC Output Voltage 5000.0 volts
DC Output Current 2.50E-4 to 0.0050 amps
View Details
Switching Power Supplies - 1227092 - RS Components, Ltd.
Specs
Type Medical Power Supply
Operating Temperature 0 C (32 F)
Regulatory Compliance RoHS Compliant
View Details