Keysight Technologies,Inc. Pwr Supply Cal W/du, Prog, 3A/100V, 300W; Power Supply Output Type Keysight Technologies N6776A CAL DU

Description
PWR SUPPLY CAL W/DU, PROG, 3A/100V, 300W; Power Supply Output Type:Programmable; Output Voltage Min:0V; Output Voltage Max:100V; Output Current Max:3A; Product Range:N6700 Series; No. of Outputs:1 Output; Output Current Min:0A RoHS Compliant: Yes
Datasheet
Description
PWR SUPPLY CAL W/DU, PROG, 3A/100V, 300W; Power Supply Output Type:Programmable; Output Voltage Min:0V; Output Voltage Max:100V; Output Current Max:3A; Product Range:N6700 Series; No. of Outputs:1 Output; Output Current Min:0A RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pwr Supply Cal W/du, Prog, 3A/100V, 300W; Power Supply Output Type Keysight Technologies - 12AC5965 - Newark, An Avnet Company
Chicago, IL, United States
Pwr Supply Cal W/du, Prog, 3A/100V, 300W; Power Supply Output Type Keysight Technologies
12AC5965
Pwr Supply Cal W/du, Prog, 3A/100V, 300W; Power Supply Output Type Keysight Technologies 12AC5965
PWR SUPPLY CAL W/DU, PROG, 3A/100V, 300W; Power Supply Output Type:Programmable; Output Voltage Min:0V; Output Voltage Max:100V; Output Current Max:3A; Product Range:N6700 Series; No. of Outputs:1 Output; Output Current Min:0A RoHS Compliant: Yes

PWR SUPPLY CAL W/DU, PROG, 3A/100V, 300W; Power Supply Output Type:Programmable; Output Voltage Min:0V; Output Voltage Max:100V; Output Current Max:3A; Product Range:N6700 Series; No. of Outputs:1 Output; Output Current Min:0A RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Power Supplies
Product Number 12AC5965
Product Name Pwr Supply Cal W/du, Prog, 3A/100V, 300W; Power Supply Output Type Keysight Technologies
Regulatory Compliance RoHS Compliant
Unlock Full Specs
to access all available technical data

Similar Products

DC Power Supply - XHR7.5-130 - ValueTronics International, Inc.
AMETEK Programmable Power
Specs
Type DC Power Supply
DC Output Power 975 watts
View Details
AC DC Desktop, Wall Power Adapters - 237-1422-ND - DigiKey
Specs
Type 1
Form Factor Wall Mount
Operating Temperature 0 to 40 C (32 to 104 F)
View Details
2 suppliers