Keysight Technologies,Inc. Cal Power Supply, Prog, 5A, 60V, 300W; Power Supply Output Type Keysight Technologies N6775A CAL

Description
CAL POWER SUPPLY, PROG, 5A, 60V, 300W; Power Supply Output Type:Programmable; Output Voltage Min:0V; Output Voltage Max:60V; Output Current Max:5A; Product Range:N6700 Series; No. of Outputs:1 Output; Output Current Min:0A RoHS Compliant: Yes
Datasheet
Description
CAL POWER SUPPLY, PROG, 5A, 60V, 300W; Power Supply Output Type:Programmable; Output Voltage Min:0V; Output Voltage Max:60V; Output Current Max:5A; Product Range:N6700 Series; No. of Outputs:1 Output; Output Current Min:0A RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cal Power Supply, Prog, 5A, 60V, 300W; Power Supply Output Type Keysight Technologies - 12AC5960 - Newark, An Avnet Company
Chicago, IL, United States
Cal Power Supply, Prog, 5A, 60V, 300W; Power Supply Output Type Keysight Technologies
12AC5960
Cal Power Supply, Prog, 5A, 60V, 300W; Power Supply Output Type Keysight Technologies 12AC5960
CAL POWER SUPPLY, PROG, 5A, 60V, 300W; Power Supply Output Type:Programmable; Output Voltage Min:0V; Output Voltage Max:60V; Output Current Max:5A; Product Range:N6700 Series; No. of Outputs:1 Output; Output Current Min:0A RoHS Compliant: Yes

CAL POWER SUPPLY, PROG, 5A, 60V, 300W; Power Supply Output Type:Programmable; Output Voltage Min:0V; Output Voltage Max:60V; Output Current Max:5A; Product Range:N6700 Series; No. of Outputs:1 Output; Output Current Min:0A RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Power Supplies
Product Number 12AC5960
Product Name Cal Power Supply, Prog, 5A, 60V, 300W; Power Supply Output Type Keysight Technologies
Regulatory Compliance RoHS Compliant
Unlock Full Specs
to access all available technical data

Similar Products

UDP6730 360W Basic DC Switching Power Supply 40V/30A - UDP6730 - Uni-Trend US
Specs
Type DC Power Supply
Technology Switching Power Supply
DC Output Voltage 40.0 volts
View Details
AC DC Desktop, Wall Power Adapters - 237-2243-ND - DigiKey
Specs
Type 1
Form Factor Wall Mount
Operating Temperature 0 to 40 C (32 to 104 F)
View Details
2 suppliers
Programmable Switching DC Power Supply - SPS5164X - Siglent Technologies NA, Inc.
Specs
Type DC Power Supply
Technology Switching Power Supply
Form Factor Desktop / Free Standing
View Details
PST2-24-220 Enclosed Power Supply - PST2-24-220 - Placid Industries, Inc.
Specs
Type DC Power Supply
DC Output Voltage 24.0 volts
DC Output Current 2 amps
View Details