Keysight Technologies,Inc. Dc Power Module, 35V, 8.5A, 300W; Output Power Max Keysight Technologies N6774A

Description
DC POWER MODULE, 35V, 8.5A, 300W; Output Power Max:300W; Power Supply Output Type:Programmable; Output Voltage Min:0V; Output Voltage Max:35V; Output Current Max:8.5A; Power Supply Mounting:Rack Mount; Product Range:N6700 Series RoHS Compliant: Yes
Datasheet
Description
DC POWER MODULE, 35V, 8.5A, 300W; Output Power Max:300W; Power Supply Output Type:Programmable; Output Voltage Min:0V; Output Voltage Max:35V; Output Current Max:8.5A; Power Supply Mounting:Rack Mount; Product Range:N6700 Series RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Dc Power Module, 35V, 8.5A, 300W; Output Power Max Keysight Technologies - 60K0563 - Newark, An Avnet Company
Chicago, IL, United States
Dc Power Module, 35V, 8.5A, 300W; Output Power Max Keysight Technologies
60K0563
Dc Power Module, 35V, 8.5A, 300W; Output Power Max Keysight Technologies 60K0563
DC POWER MODULE, 35V, 8.5A, 300W; Output Power Max:300W; Power Supply Output Type:Programmable; Output Voltage Min:0V; Output Voltage Max:35V; Output Current Max:8.5A; Power Supply Mounting:Rack Mount; Product Range:N6700 Series RoHS Compliant: Yes

DC POWER MODULE, 35V, 8.5A, 300W; Output Power Max:300W; Power Supply Output Type:Programmable; Output Voltage Min:0V; Output Voltage Max:35V; Output Current Max:8.5A; Power Supply Mounting:Rack Mount; Product Range:N6700 Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Power Supplies
Product Number 60K0563
Product Name Dc Power Module, 35V, 8.5A, 300W; Output Power Max Keysight Technologies
Form Factor Rack Mount
Unlock Full Specs
to access all available technical data

Similar Products

UDP3305S-E 4Ch Advanced-Series Programmable Linear DC Power Supply - UDP3305S-E - Uni-Trend US
Specs
Type DC Power Supply
Technology Linear Power Supply
DC Output Voltage 30.0 volts
View Details
AC DC Desktop, Wall Power Adapters - 237-2251-ND - DigiKey
Specs
Type 1
Form Factor Wall Mount
Operating Temperature 0 to 40 C (32 to 104 F)
View Details
2 suppliers
Programmable Switching DC Power Supply - SPS5043X - Siglent Technologies NA, Inc.
Specs
Type DC Power Supply
Technology Switching Power Supply
Form Factor Desktop / Free Standing
View Details
PS-24-M Open Power Supply - PS-24-M - Placid Industries, Inc.
Specs
Type DC Power Supply
Form Factor Open Frame
DC Output Voltage 24.0 volts
View Details