Keysight Technologies,Inc. Cal Power Supply, Prog, 8.5A, 35V, 300W; Power Supply Output Type Keysight Technologies N6774A CAL

Description
CAL POWER SUPPLY, PROG, 8.5A, 35V, 300W; Power Supply Output Type:Programmable; Output Voltage Min:0V; Output Voltage Max:35V; Output Current Max:8.5A; Product Range:N6700 Series; Manufacturer Warranty:3 Years; Output Current Min:0A RoHS Compliant: Yes
Datasheet
Description
CAL POWER SUPPLY, PROG, 8.5A, 35V, 300W; Power Supply Output Type:Programmable; Output Voltage Min:0V; Output Voltage Max:35V; Output Current Max:8.5A; Product Range:N6700 Series; Manufacturer Warranty:3 Years; Output Current Min:0A RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cal Power Supply, Prog, 8.5A, 35V, 300W; Power Supply Output Type Keysight Technologies - 12AC5957 - Newark, An Avnet Company
Chicago, IL, United States
Cal Power Supply, Prog, 8.5A, 35V, 300W; Power Supply Output Type Keysight Technologies
12AC5957
Cal Power Supply, Prog, 8.5A, 35V, 300W; Power Supply Output Type Keysight Technologies 12AC5957
CAL POWER SUPPLY, PROG, 8.5A, 35V, 300W; Power Supply Output Type:Programmable; Output Voltage Min:0V; Output Voltage Max:35V; Output Current Max:8.5A; Product Range:N6700 Series; Manufacturer Warranty:3 Years; Output Current Min:0A RoHS Compliant: Yes

CAL POWER SUPPLY, PROG, 8.5A, 35V, 300W; Power Supply Output Type:Programmable; Output Voltage Min:0V; Output Voltage Max:35V; Output Current Max:8.5A; Product Range:N6700 Series; Manufacturer Warranty:3 Years; Output Current Min:0A RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Power Supplies
Product Number 12AC5957
Product Name Cal Power Supply, Prog, 8.5A, 35V, 300W; Power Supply Output Type Keysight Technologies
Regulatory Compliance RoHS Compliant
Unlock Full Specs
to access all available technical data

Similar Products

PST2-24-110 Enclosed Power Supply - PST2-24-110 - Placid Industries, Inc.
Specs
Type DC Power Supply
DC Output Voltage 24.0 volts
DC Output Current 2 amps
View Details
Current Source Power Unit - 4758A - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Type Current Source
View Details
DC Power Supply - SRL10-100 - ValueTronics International, Inc.
AMETEK Programmable Power
Specs
Type DC Power Supply
DC Output Power 1000 watts
View Details