Keysight Technologies,Inc. Pwr Supply Cal W/d, Prog, 8.5A/35V, 300W; Power Supply Output Type Keysight Technologies N6774A CAL D

Description
PWR SUPPLY CAL W/D, PROG, 8.5A/35V, 300W; Power Supply Output Type:Programmable; Output Voltage Min:0V; Output Voltage Max:35V; Output Current Max:8.5A; Product Range:N6700 Series; Manufacturer Warranty:3 Years; Output Current Min:0ARoHS Compliant: Yes
Datasheet
Description
PWR SUPPLY CAL W/D, PROG, 8.5A/35V, 300W; Power Supply Output Type:Programmable; Output Voltage Min:0V; Output Voltage Max:35V; Output Current Max:8.5A; Product Range:N6700 Series; Manufacturer Warranty:3 Years; Output Current Min:0ARoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pwr Supply Cal W/d, Prog, 8.5A/35V, 300W; Power Supply Output Type Keysight Technologies - 12AC5958 - Newark, An Avnet Company
Chicago, IL, United States
Pwr Supply Cal W/d, Prog, 8.5A/35V, 300W; Power Supply Output Type Keysight Technologies
12AC5958
Pwr Supply Cal W/d, Prog, 8.5A/35V, 300W; Power Supply Output Type Keysight Technologies 12AC5958
PWR SUPPLY CAL W/D, PROG, 8.5A/35V, 300W; Power Supply Output Type:Programmable; Output Voltage Min:0V; Output Voltage Max:35V; Output Current Max:8.5A; Product Range:N6700 Series; Manufacturer Warranty:3 Years; Output Current Min:0ARoHS Compliant: Yes

PWR SUPPLY CAL W/D, PROG, 8.5A/35V, 300W; Power Supply Output Type:Programmable; Output Voltage Min:0V; Output Voltage Max:35V; Output Current Max:8.5A; Product Range:N6700 Series; Manufacturer Warranty:3 Years; Output Current Min:0ARoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Power Supplies
Product Number 12AC5958
Product Name Pwr Supply Cal W/d, Prog, 8.5A/35V, 300W; Power Supply Output Type Keysight Technologies
DC Output Voltage 0.0 to 35.0 volts
Unlock Full Specs
to access all available technical data

Similar Products

UDP6952B 600W DC Switching Power Supply 60V/25A - UDP6952B - Uni-Trend US
Specs
Type DC Power Supply
Technology Switching Power Supply
DC Output Voltage 60.0 volts
View Details
AC DC Desktop, Wall Power Adapters - 237-2196-ND - DigiKey
Specs
Type 1
Form Factor Wall Mount
Operating Temperature 0 to 40 C (32 to 104 F)
View Details
2 suppliers
Programmable Switching DC Power Supply - SPS5164X - Siglent Technologies NA, Inc.
Specs
Type DC Power Supply
Technology Switching Power Supply
Form Factor Desktop / Free Standing
View Details
PST3-24-220 Enclosed Power Supply - PST3-24-220 - Placid Industries, Inc.
Specs
Type DC Power Supply
DC Output Voltage 24.0 volts
DC Output Current 3 amps
View Details