Keysight Technologies,Inc. Bench Power Supply, Prog, 1Ch, 35V, 8.5A; Power Supply Output Type Keysight Technologies N6774A/761

Description
BENCH POWER SUPPLY, PROG, 1CH, 35V, 8.5A; Power Supply Output Type:Programmable; No. of Outputs:1 Output; Output Voltage Min:0V; Output Voltage Max:35V; Output Current Min:0A; Output Current Max:8.5A; Power Rating:300W; Plug Type:- RoHS Compliant: NA
Datasheet
Description
BENCH POWER SUPPLY, PROG, 1CH, 35V, 8.5A; Power Supply Output Type:Programmable; No. of Outputs:1 Output; Output Voltage Min:0V; Output Voltage Max:35V; Output Current Min:0A; Output Current Max:8.5A; Power Rating:300W; Plug Type:- RoHS Compliant: NA
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Bench Power Supply, Prog, 1Ch, 35V, 8.5A; Power Supply Output Type Keysight Technologies - 63R9314 - Newark, An Avnet Company
Chicago, IL, United States
Bench Power Supply, Prog, 1Ch, 35V, 8.5A; Power Supply Output Type Keysight Technologies
63R9314
Bench Power Supply, Prog, 1Ch, 35V, 8.5A; Power Supply Output Type Keysight Technologies 63R9314
BENCH POWER SUPPLY, PROG, 1CH, 35V, 8.5A; Power Supply Output Type:Programmable; No. of Outputs:1 Output; Output Voltage Min:0V; Output Voltage Max:35V; Output Current Min:0A; Output Current Max:8.5A; Power Rating:300W; Plug Type:- RoHS Compliant: NA

BENCH POWER SUPPLY, PROG, 1CH, 35V, 8.5A; Power Supply Output Type:Programmable; No. of Outputs:1 Output; Output Voltage Min:0V; Output Voltage Max:35V; Output Current Min:0A; Output Current Max:8.5A; Power Rating:300W; Plug Type:- RoHS Compliant: NA

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Power Supplies
Product Number 63R9314
Product Name Bench Power Supply, Prog, 1Ch, 35V, 8.5A; Power Supply Output Type Keysight Technologies
DC Output Voltage 0.0 to 35.0 volts
Unlock Full Specs
to access all available technical data

Similar Products

CRT Power Supply - CRS110G50 - Voltage Multipliers, Inc.
Voltage Multipliers, Inc.
Specs
Type High Voltage
Applications Instrumentation, CRT Displays
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Programmable Power / 4U Programmable DC Power - ea-psbe-10080-1000-4u-27467 - TPS Elektronik GmbH
Specs
Form Factor Rack Mount
AC Output Voltage 0.0 to 80.0 volts
AC Output Current 0.0 to 1000 amps
View Details