Keysight Technologies,Inc. Pwr Supply Cal W/du, Prog, 1.5A/50V, 50W; Power Supply Output Type Keysight Technologies N6761A CAL DU

Description
PWR SUPPLY CAL W/DU, PROG, 1.5A/50V, 50W; Power Supply Output Type:Programmable; Output Voltage Min:0V; Output Voltage Max:50V; Output Current Max:1.5A; Product Range:N6700 Series; No. of Outputs:1 Output; Output Current Min:0A RoHS Compliant: Yes
Datasheet
Description
PWR SUPPLY CAL W/DU, PROG, 1.5A/50V, 50W; Power Supply Output Type:Programmable; Output Voltage Min:0V; Output Voltage Max:50V; Output Current Max:1.5A; Product Range:N6700 Series; No. of Outputs:1 Output; Output Current Min:0A RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pwr Supply Cal W/du, Prog, 1.5A/50V, 50W; Power Supply Output Type Keysight Technologies - 12AC5950 - Newark, An Avnet Company
Chicago, IL, United States
Pwr Supply Cal W/du, Prog, 1.5A/50V, 50W; Power Supply Output Type Keysight Technologies
12AC5950
Pwr Supply Cal W/du, Prog, 1.5A/50V, 50W; Power Supply Output Type Keysight Technologies 12AC5950
PWR SUPPLY CAL W/DU, PROG, 1.5A/50V, 50W; Power Supply Output Type:Programmable; Output Voltage Min:0V; Output Voltage Max:50V; Output Current Max:1.5A; Product Range:N6700 Series; No. of Outputs:1 Output; Output Current Min:0A RoHS Compliant: Yes

PWR SUPPLY CAL W/DU, PROG, 1.5A/50V, 50W; Power Supply Output Type:Programmable; Output Voltage Min:0V; Output Voltage Max:50V; Output Current Max:1.5A; Product Range:N6700 Series; No. of Outputs:1 Output; Output Current Min:0A RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Power Supplies
Product Number 12AC5950
Product Name Pwr Supply Cal W/du, Prog, 1.5A/50V, 50W; Power Supply Output Type Keysight Technologies
Regulatory Compliance RoHS Compliant
Unlock Full Specs
to access all available technical data

Similar Products

CRT Power Supply - CRS110G50 - Voltage Multipliers, Inc.
Voltage Multipliers, Inc.
Specs
Type High Voltage
Applications Instrumentation, CRT Displays
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Programmable Power / 2U Programmable DC Power - ea-ps-10750-12-2u-27703 - TPS Elektronik GmbH
Specs
Form Factor Rack Mount
AC Output Voltage 0.0 to 750.0 volts
AC Output Current 0.0 to 12 amps
View Details
Power Supply - 1083936 - Radwell International
Acopian Power Supplies
Specs
AC Output Voltage 120.0 volts
DC Output Voltage 24.0 volts
View Details