POWER SUPPLY, CAL, PROG, 50A, 20V, 300W; Power Supply Output Type:Programmable; Output Voltage Min:0V; Output Voltage Max:20V; Output Current Max:50A; Product Range:N6700 Series; Manufacturer Warranty:3 Years; No. of Outputs:1 OutputRoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Power Supplies |
| Product Number | 42AC0469 |
| Product Name | Power Supply, Cal, Prog, 50A, 20V, 300W; Power Supply Output Type Keysight Technologies |
| DC Output Voltage | 0.0 to 20.0 volts |