Keysight Technologies,Inc. Power Supply Cal W/d, Prog, 50A, 20V; Power Supply Output Type Keysight Technologies N6753A CAL D

Description
POWER SUPPLY CAL W/D, PROG, 50A, 20V; Power Supply Output Type:Programmable; Output Voltage Min:0V; Output Voltage Max:20V; Output Current Max:50A; Product Range:N6700 Series; Manufacturer Warranty:3 Years; No. of Outputs:1 Output RoHS Compliant: Yes
Datasheet
Description
POWER SUPPLY CAL W/D, PROG, 50A, 20V; Power Supply Output Type:Programmable; Output Voltage Min:0V; Output Voltage Max:20V; Output Current Max:50A; Product Range:N6700 Series; Manufacturer Warranty:3 Years; No. of Outputs:1 Output RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power Supply Cal W/d, Prog, 50A, 20V; Power Supply Output Type Keysight Technologies - 31AC6038 - Newark, An Avnet Company
Chicago, IL, United States
Power Supply Cal W/d, Prog, 50A, 20V; Power Supply Output Type Keysight Technologies
31AC6038
Power Supply Cal W/d, Prog, 50A, 20V; Power Supply Output Type Keysight Technologies 31AC6038
POWER SUPPLY CAL W/D, PROG, 50A, 20V; Power Supply Output Type:Programmable; Output Voltage Min:0V; Output Voltage Max:20V; Output Current Max:50A; Product Range:N6700 Series; Manufacturer Warranty:3 Years; No. of Outputs:1 Output RoHS Compliant: Yes

POWER SUPPLY CAL W/D, PROG, 50A, 20V; Power Supply Output Type:Programmable; Output Voltage Min:0V; Output Voltage Max:20V; Output Current Max:50A; Product Range:N6700 Series; Manufacturer Warranty:3 Years; No. of Outputs:1 Output RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Power Supplies
Product Number 31AC6038
Product Name Power Supply Cal W/d, Prog, 50A, 20V; Power Supply Output Type Keysight Technologies
Regulatory Compliance RoHS Compliant
Unlock Full Specs
to access all available technical data

Similar Products

Aerospace & Defense Products - AFL5005S - Micross Components, Inc.
Specs
Type DC-DC Converter
Applications Aerospace & Defense Products
DC Output Voltage 5.0 volts
View Details
High Voltage Power Supplies - 802L-30KV-POS-3P208 - TDK-Lambda Americas Inc.
Specs
Type High Voltage
Technology Switching Power Supply
Form Factor Rack Mount
View Details
D22 DIN Rail A/D 100-240V 60W 48V - IPS-D22A60W48V-A - Advantech
Specs
Form Factor DIN Rail
Operating Temperature -20 to 70 C (-4 to 158 F)
Regulatory Compliance CE / UL / CB / CCC / TUV / UKCA
View Details
2 suppliers