Keysight Technologies,Inc. Pwr Supply Cal W/du, Prog, 10A/50V, 100W; Power Supply Output Type Keysight Technologies N6752A CAL DU

Description
PWR SUPPLY CAL W/DU, PROG, 10A/50V, 100W; Power Supply Output Type:Programmable; Output Voltage Min:0V; Output Voltage Max:50V; Output Current Max:10A; Product Range:N6700 Series; Manufacturer Warranty:3 Years; Output Current Min:0A RoHS Compliant: Yes
Datasheet
Description
PWR SUPPLY CAL W/DU, PROG, 10A/50V, 100W; Power Supply Output Type:Programmable; Output Voltage Min:0V; Output Voltage Max:50V; Output Current Max:10A; Product Range:N6700 Series; Manufacturer Warranty:3 Years; Output Current Min:0A RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pwr Supply Cal W/du, Prog, 10A/50V, 100W; Power Supply Output Type Keysight Technologies - 12AC5944 - Newark, An Avnet Company
Chicago, IL, United States
Pwr Supply Cal W/du, Prog, 10A/50V, 100W; Power Supply Output Type Keysight Technologies
12AC5944
Pwr Supply Cal W/du, Prog, 10A/50V, 100W; Power Supply Output Type Keysight Technologies 12AC5944
PWR SUPPLY CAL W/DU, PROG, 10A/50V, 100W; Power Supply Output Type:Programmable; Output Voltage Min:0V; Output Voltage Max:50V; Output Current Max:10A; Product Range:N6700 Series; Manufacturer Warranty:3 Years; Output Current Min:0A RoHS Compliant: Yes

PWR SUPPLY CAL W/DU, PROG, 10A/50V, 100W; Power Supply Output Type:Programmable; Output Voltage Min:0V; Output Voltage Max:50V; Output Current Max:10A; Product Range:N6700 Series; Manufacturer Warranty:3 Years; Output Current Min:0A RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Power Supplies
Product Number 12AC5944
Product Name Pwr Supply Cal W/du, Prog, 10A/50V, 100W; Power Supply Output Type Keysight Technologies
Regulatory Compliance RoHS Compliant
Unlock Full Specs
to access all available technical data

Similar Products

Type 78.25 - Switch mode power supply - 782512302482 - Finder S.p.A. con unico socio
Specs
Type DC Power Supply
Technology Switching Power Supply
Operating Temperature -20 to 50 C (-4 to 122 F)
View Details
PS-24-M Open Power Supply - PS-24-M - Placid Industries, Inc.
Specs
Type DC Power Supply
Form Factor Open Frame
DC Output Voltage 24.0 volts
View Details
Current Source Power Unit - 4139 - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Type Current Source
View Details
DC Power Supply - DCS300-3.5 - ValueTronics International, Inc.
AMETEK Programmable Power
Specs
Type DC Power Supply
DC Output Power 1000 watts
View Details