Keysight Technologies,Inc. Cal Power Supply, Prog, 1.6A, 60V, 100W; Power Supply Output Type Keysight Technologies N6745B CAL

Description
CAL POWER SUPPLY, PROG, 1.6A, 60V, 100W; Power Supply Output Type:Programmable; Output Voltage Min:0V; Output Voltage Max:60V; Output Current Max:1.6A; Product Range:N6700 Series; Manufacturer Warranty:3 Years; Output Current Min:0A RoHS Compliant: Yes
Datasheet
Description
CAL POWER SUPPLY, PROG, 1.6A, 60V, 100W; Power Supply Output Type:Programmable; Output Voltage Min:0V; Output Voltage Max:60V; Output Current Max:1.6A; Product Range:N6700 Series; Manufacturer Warranty:3 Years; Output Current Min:0A RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cal Power Supply, Prog, 1.6A, 60V, 100W; Power Supply Output Type Keysight Technologies - 12AC5936 - Newark, An Avnet Company
Chicago, IL, United States
Cal Power Supply, Prog, 1.6A, 60V, 100W; Power Supply Output Type Keysight Technologies
12AC5936
Cal Power Supply, Prog, 1.6A, 60V, 100W; Power Supply Output Type Keysight Technologies 12AC5936
CAL POWER SUPPLY, PROG, 1.6A, 60V, 100W; Power Supply Output Type:Programmable; Output Voltage Min:0V; Output Voltage Max:60V; Output Current Max:1.6A; Product Range:N6700 Series; Manufacturer Warranty:3 Years; Output Current Min:0A RoHS Compliant: Yes

CAL POWER SUPPLY, PROG, 1.6A, 60V, 100W; Power Supply Output Type:Programmable; Output Voltage Min:0V; Output Voltage Max:60V; Output Current Max:1.6A; Product Range:N6700 Series; Manufacturer Warranty:3 Years; Output Current Min:0A RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Power Supplies
Product Number 12AC5936
Product Name Cal Power Supply, Prog, 1.6A, 60V, 100W; Power Supply Output Type Keysight Technologies
Regulatory Compliance RoHS Compliant
Unlock Full Specs
to access all available technical data

Similar Products

AC DC Desktop, Wall Power Adapters - PWRACAWALL16V1A-ND - DigiKey
Specs
Type 1
Form Factor Wall Mount
AC Output Voltage 16.0 volts
View Details
Programmable Power / 3U Programmable DC Power - ea-psb-10360-120-3u-27459 - TPS Elektronik GmbH
Specs
Form Factor Rack Mount
AC Output Voltage 0.0 to 360.0 volts
AC Output Current 0.0 to 120 amps
View Details
LN-Series - LN010RIP010 - IMI Life Science
IMI Life Science
Specs
Applications Analytical
DC Output Voltage 10000.0 volts
DC Output Current 2.50E-4 to 0.0050 amps
View Details
Programmable DC Current Source - Model 121 - Lake Shore Cryotronics, Inc.
Specs
Type Current Source
Form Factor Desktop / Free Standing
Applications Testing, Measuring, and Operating Resistive and Semiconductor Devices
View Details