Keysight Technologies,Inc. Cal Power Supply, Prog, 5A, 20V, 100W; Power Supply Output Type Keysight Technologies N6743B CAL

Description
CAL POWER SUPPLY, PROG, 5A, 20V, 100W; Power Supply Output Type:Programmable; Output Voltage Min:0V; Output Voltage Max:20V; Output Current Max:5A; Product Range:N6700 Series; Manufacturer Warranty:3 Years; No. of Outputs:1 Output RoHS Compliant: Yes
Datasheet
Description
CAL POWER SUPPLY, PROG, 5A, 20V, 100W; Power Supply Output Type:Programmable; Output Voltage Min:0V; Output Voltage Max:20V; Output Current Max:5A; Product Range:N6700 Series; Manufacturer Warranty:3 Years; No. of Outputs:1 Output RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cal Power Supply, Prog, 5A, 20V, 100W; Power Supply Output Type Keysight Technologies - 12AC5930 - Newark, An Avnet Company
Chicago, IL, United States
Cal Power Supply, Prog, 5A, 20V, 100W; Power Supply Output Type Keysight Technologies
12AC5930
Cal Power Supply, Prog, 5A, 20V, 100W; Power Supply Output Type Keysight Technologies 12AC5930
CAL POWER SUPPLY, PROG, 5A, 20V, 100W; Power Supply Output Type:Programmable; Output Voltage Min:0V; Output Voltage Max:20V; Output Current Max:5A; Product Range:N6700 Series; Manufacturer Warranty:3 Years; No. of Outputs:1 Output RoHS Compliant: Yes

CAL POWER SUPPLY, PROG, 5A, 20V, 100W; Power Supply Output Type:Programmable; Output Voltage Min:0V; Output Voltage Max:20V; Output Current Max:5A; Product Range:N6700 Series; Manufacturer Warranty:3 Years; No. of Outputs:1 Output RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Power Supplies
Product Number 12AC5930
Product Name Cal Power Supply, Prog, 5A, 20V, 100W; Power Supply Output Type Keysight Technologies
Regulatory Compliance RoHS Compliant
Unlock Full Specs
to access all available technical data

Similar Products

Portable X-Ray Power Supply - XRS050N200 - Voltage Multipliers, Inc.
Specs
Type High Voltage
Applications Instrumentation
Operating Temperature -10 to 50 C (14 to 122 F)
View Details
Programmable Power / 4U Programmable DC Power - ea-ps-10080-1000-4u-27623 - TPS Elektronik GmbH
Specs
Form Factor Rack Mount
AC Output Voltage 0.0 to 80.0 volts
AC Output Current 0.0 to 1000 amps
View Details
Narrow Profile - Linear Power Supplies -  - Acopian Power Supplies
Specs
Type DC Power Supply; AC/DC Converter
Technology Linear Power Supply
Form Factor DIN Rail; Wall Mount
View Details