Keysight Technologies,Inc. Cal Power Supply, Prog, 12.5A, 8V, 100W; Power Supply Output Type Keysight Technologies N6742B CAL

Description
CAL POWER SUPPLY, PROG, 12.5A, 8V, 100W; Power Supply Output Type:Programmable; Output Voltage Min:0V; Output Voltage Max:8V; Output Current Max:12.5A; Product Range:N6700 Series; Manufacturer Warranty:3 Years; Output Current Min:0A RoHS Compliant: Yes
Datasheet
Description
CAL POWER SUPPLY, PROG, 12.5A, 8V, 100W; Power Supply Output Type:Programmable; Output Voltage Min:0V; Output Voltage Max:8V; Output Current Max:12.5A; Product Range:N6700 Series; Manufacturer Warranty:3 Years; Output Current Min:0A RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cal Power Supply, Prog, 12.5A, 8V, 100W; Power Supply Output Type Keysight Technologies - 12AC5927 - Newark, An Avnet Company
Chicago, IL, United States
Cal Power Supply, Prog, 12.5A, 8V, 100W; Power Supply Output Type Keysight Technologies
12AC5927
Cal Power Supply, Prog, 12.5A, 8V, 100W; Power Supply Output Type Keysight Technologies 12AC5927
CAL POWER SUPPLY, PROG, 12.5A, 8V, 100W; Power Supply Output Type:Programmable; Output Voltage Min:0V; Output Voltage Max:8V; Output Current Max:12.5A; Product Range:N6700 Series; Manufacturer Warranty:3 Years; Output Current Min:0A RoHS Compliant: Yes

CAL POWER SUPPLY, PROG, 12.5A, 8V, 100W; Power Supply Output Type:Programmable; Output Voltage Min:0V; Output Voltage Max:8V; Output Current Max:12.5A; Product Range:N6700 Series; Manufacturer Warranty:3 Years; Output Current Min:0A RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Power Supplies
Product Number 12AC5927
Product Name Cal Power Supply, Prog, 12.5A, 8V, 100W; Power Supply Output Type Keysight Technologies
Regulatory Compliance RoHS Compliant
Unlock Full Specs
to access all available technical data

Similar Products

Portable X-Ray Power Supply - XRS050N200 - Voltage Multipliers, Inc.
Specs
Type High Voltage
Applications Instrumentation
Operating Temperature -10 to 50 C (14 to 122 F)
View Details
Programmable Power / 6U Programmable DC Power - hea6883-ea-pul-12000-80-6u-60000w-32102 - TPS Elektronik GmbH
Specs
Form Factor Rack Mount
AC Output Voltage 0.0 to 2000.0 volts
AC Output Current 0.0 to 80 amps
View Details
Power Supply - 48018 - Radwell International
Acopian Power Supplies
Specs
AC Output Voltage 125.0 volts
DC Output Voltage 24.0 volts
View Details